LAPP 13163700
LAPP 13163700
feed

LAPP 13163700

Manufacturer No:

13163700

Manufacturer:

LAPP

Utmel No:

1418-13163700

Package:

-

ECAD Model:

Description:

CONN CNT GLD SKT 1.6MM 18AWG

Quantity:

Unit Price: $3.975073

Ext Price: $3.98

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 95

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.975073

    $3.98

  • 10

    $3.750069

    $37.50

  • 100

    $3.537801

    $353.78

  • 500

    $3.337548

    $1,668.77

  • 1000

    $3.148630

    $3,148.63

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
13163700 information

Specifications
Product Details
LAPP 13163700 technical specifications, attributes, parameters and parts with similar specifications to LAPP 13163700.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    250V
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    EPIC®
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Machined
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    10A
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    18 AWG
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Pin or Socket

    The parameter "Pin or Socket" in electronic components refers to the method of connecting a component to a circuit or board. Pins are metal protrusions that insert into holes on a circuit board, creating a secure connection. Sockets, on the other hand, are receptacles that allow components to be easily inserted and removed without soldering. This distinction impacts the ease of replacement, the reliability of connections, and the overall design flexibility of electronic assemblies.

    Socket
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description

13163700 - EPIC? Heavy Duty Connector Socket by LAPP

The 13163700 is a robust and reliable heavy-duty connector socket designed by LAPP, part of the renowned EPIC? series. This connector is engineered to meet the demands of high-performance applications where durability and electrical integrity are paramount.

Features

  • Gold Contact Finish: Ensures excellent conductivity and resistance to corrosion.
  • 18 AWG Wire Gauge: Compatible with a wide range of wire sizes, making it versatile for various applications.
  • 250V Voltage Rated: Suitable for high-voltage applications, providing reliable electrical insulation.
  • Machined Type: Precision-machined for precise fit and long-lasting performance.
  • 10A Current Rating: Capable of handling significant current flow, making it ideal for power transmission.
  • Crimp Contact Termination: Easy to install and secure using crimping tools.
  • Female Gender: Designed to mate with male connectors, ensuring secure connections.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental sustainability.

Applications

  1. Primary Applications:
  2. Industrial Automation: Used in control systems, motor drives, and other automation equipment where reliability is crucial.
  3. Power Distribution Systems: Ideal for distributing power in industrial settings, such as factories and manufacturing plants.
  4. Heavy Machinery: Connectors are used in heavy machinery like cranes, excavators, and other equipment requiring high current transmission.

  5. Secondary Applications:

  6. Medical Devices: Used in medical equipment that requires high reliability and safety standards.
  7. Transportation Systems: Connectors can be found in automotive systems, including electric vehicles (EVs) and hybrid vehicles.
  8. Renewable Energy Systems: Essential for connecting solar panels or wind turbines to inverters or other electrical components.

Alternative Parts

If the 13163700 is not available or if you need an alternative solution, consider the following options:

  • 13163600 (EPIC? Heavy Duty Connector Plug by LAPP)
  • 13163800 (EPIC? Heavy Duty Connector Socket by LAPP with different wire gauge)
  • Other connectors from the EPIC? series by LAPP

Embedded Modules

The 13163700 is commonly used in various embedded modules and systems including:

  • Industrial Control Systems (ICS)
  • Motor Control Units (MCUs)
  • Power Supply Units (PSUs)
  • Automotive Electrical Systems

This heavy-duty connector socket is designed to provide reliable connections in demanding environments, making it an essential component in numerous industrial and commercial applications.


For more detailed specifications or to inquire about availability, please refer to the datasheet or contact LAPP directly.