LEMO GEG.1E.240.LC
LEMO GEG.1E.240.LC
feed

LEMO GEG.1E.240.LC

Manufacturer No:

GEG.1E.240.LC

Manufacturer:

LEMO

Utmel No:

1447-GEG.1E.240.LC

Package:

-

ECAD Model:

Description:

Circular Push Pull Connectors NOTCHED NUT

Quantity:

Unit Price: $3.608644

Ext Price: $3.61

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 91

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.608644

    $3.61

  • 10

    $3.404381

    $34.04

  • 100

    $3.211680

    $321.17

  • 500

    $3.029887

    $1,514.94

  • 1000

    $2.858384

    $2,858.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
GEG.1E.240.LC information

Specifications
Documents & Media
Product Details
LEMO GEG.1E.240.LC technical specifications, attributes, parameters and parts with similar specifications to LEMO GEG.1E.240.LC.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Brass
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    1E
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Silver
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Nut, Notched
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for LEMO GEG.1E.240.LC.

Product Description: LEMO GEG.1E.240.LC Nut, Notched

Description

The LEMO GEG.1E.240.LC nut, notched, is a high-quality accessory designed for use with circular connectors in the 1E series. Manufactured by LEMO, a renowned leader in the field of connectors and interconnects, this product ensures reliable and secure connections in various applications. The nut is crafted from brass, offering excellent durability and resistance to corrosion. Its silver color provides a sleek appearance while maintaining its functionality.

Features

  • RoHS3 Compliant: The GEG.1E.240.LC nut meets the stringent requirements of RoHS3, ensuring it is environmentally friendly and compliant with European regulations.
  • Active Part Status: This product is actively supported by LEMO, indicating ongoing quality control and availability.
  • Moisture Sensitivity Level (MSL) 1 (Unlimited): The MSL rating of 1 signifies that this component can be stored and handled without any special precautions, making it suitable for a wide range of environments.
  • Material: Brass: The use of brass provides excellent mechanical strength and resistance to corrosion.
  • Color: Silver: The silver finish not only enhances aesthetics but also offers superior reflectivity, which can be beneficial in certain applications.

Applications

  1. Primary Applications
  2. The GEG.1E.240.LC nut is primarily used as an accessory for circular connectors in the 1E series. It is ideal for applications requiring high reliability and secure connections, such as medical devices, industrial automation systems, and aerospace equipment.

  3. Secondary Applications

  4. Due to its robust construction and versatility, this nut can also be used in other applications where secure fastening is crucial, including telecommunications equipment, audio/video systems, and laboratory instrumentation.

Alternative Parts

If you are looking for alternative parts that can serve similar purposes: - The LEMO GEG.1E.240.SS (Stainless Steel) nut offers similar functionality but with a stainless steel material for enhanced corrosion resistance. - The LEMO GEG.1E.240.PB (Plated Brass) nut provides an alternative with a plated brass finish for added durability and protection against corrosion.

Embedded Modules

The LEMO GEG.1E.240.LC nut is commonly used in conjunction with various circular connectors from the 1E series in embedded systems such as: - Medical devices requiring precise connections for diagnostic equipment. - Industrial control systems where reliable interconnects are essential for maintaining system integrity. - Aerospace applications where high-reliability connectors are critical for ensuring safe operations.

In summary, the LEMO GEG.1E.240.LC nut, notched, is a reliable and durable accessory designed to meet the demanding requirements of various industries by providing secure connections through its robust brass construction and silver finish.

GEG.1E.240.LC Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "GEG.1E.240.LC" in LEMO GEG.1E.240.LC.
  • Part Number
  • Manufacturer
  • Package
  • Description