Linear Technology/Analog Devices LTC2875MPS8#TRPBF
Linear Technology/Analog Devices LTC2875MPS8#TRPBF
LTC2875 Datasheet Outline Dimensions_1
LTC2875 Datasheet Outline Dimensions_2
LTC2875 Datasheet Outline Dimensions_3
LTC2875 Datasheet Outline Dimensions_4
LTC2875 Datasheet Outline Dimensions_5
LTC2875 Datasheet Outline Dimensions_6
LTC2875 Datasheet Outline Dimensions_7
LTC2875 Datasheet  Pinout Diagram_1
LTC2875 Datasheet  Pinout Diagram_2
feed

Linear Technology/Analog Devices LTC2875MPS8#TRPBF

Driver 2/2 Drivers/Receivers Drivers Interface ICs

Manufacturer No:

LTC2875MPS8#TRPBF

Utmel No:

153-LTC2875MPS8#TRPBF

Package:

8-SOIC (0.154, 3.90mm Width)

ECAD Model:

Description:

LTC2875 Receivers 2/2 Drivers/Receivers

Quantity:

Unit Price: $9.870959

Ext Price: $9.87

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $9.870959

    $9.87

  • 10

    $9.312225

    $93.12

  • 100

    $8.785118

    $878.51

  • 500

    $8.287848

    $4,143.92

  • 1000

    $7.818724

    $7,818.72

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LTC2875MPS8#TRPBF information

Specifications
Documents & Media
Product Details
Linear Technology/Analog Devices LTC2875MPS8#TRPBF technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices LTC2875MPS8#TRPBF.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-SOIC (0.154, 3.90mm Width)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Transceiver
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V~3.6V 4.5V~5.5V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    LTC2875
  • Pin Count

    a count of all of the component leads (or pins)

    8
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    4Mbps
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    CANbus
  • Number of Drivers/Receivers
    2/2
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Linear Technology/Analog Devices LTC2875MPS8#TRPBF.

LTC2875MPS8#TRPBF Overview

Designed for common LEDs, this driver IC features an enhanced 8-SOIC (0.154, 3.90mm Width) package.There is a Tape & Reel (TR) package for this receiver.The Transceiver can transceiver type enables this part to be used in a wide range of applications.PCB or development board with Surface Mount-type connectors can accommodate this wide receiver.A differential driver like this uses 3V~3.6V 4.5V~5.5V of power.The field can have up to 2/2 eligible receivers/drivers at once when using this electronic part.IC receiver's like this are designed for applications requiring a -55°C~125°C operating temperature.The transceiver is packaged with 8 market standard pinouts so that it can be easily used.You can search with LTC2875 to get more variants of this part, since it identifies the product type, temperature, package, etc.

LTC2875MPS8#TRPBF Features

Tape & Reel (TR) package
8 pin count

LTC2875MPS8#TRPBF Applications

There are a lot of Linear Technology/Analog Devices
LTC2875MPS8#TRPBF Drivers/Receivers/Transceivers applications.


  • Wired telephone
  • Cordless telephone
  • Desktop PC
  • Notebook
  • Pocket PC
  • Desktop radio
  • Clock radio
  • Tuner
  • Portable radio
  • Car radio