LTC2949 Outline Dimensions_1
LTC2949 Outline Dimensions_1
LTC2949 Outline Dimensions_2
LTC2949  Pinout Diagram_1
feed

Linear Technology/Analog Devices LTC2949HLXE#3ZZTRPBF

Manufacturer No:

LTC2949HLXE#3ZZTRPBF

Utmel No:

153-LTC2949HLXE#3ZZTRPBF

Package:

48-LQFP Exposed Pad

Datasheet:

LTC2949

ECAD Model:

Description:

60V BAT GAS GAUGE W/ TEMP, V & C

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 205

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LTC2949HLXE#3ZZTRPBF information

Specifications
Documents & Media
Product Details
Linear Technology/Analog Devices LTC2949HLXE#3ZZTRPBF technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices LTC2949HLXE#3ZZTRPBF.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    48-LQFP Exposed Pad
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Battery Monitor
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    I2C, Serial, SPI
  • Battery Chemistry

    A battery is a device that stores chemical energy, and converts it to electricity. This is known as electrochemistry and the system that underpins a battery is called an electrochemical cell. A battery can be made up of one or several (like in Volta's original pile) electrochemical cells.

    Multi-Chemistry
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Linear Technology/Analog Devices LTC2949HLXE#3ZZTRPBF.

Product Description:

The LTC2949HLXE#3ZZTRPBF is a high-performance battery monitor IC designed by Linear Technology/Analog Devices. This multi-chemistry battery monitor is designed to provide accurate and reliable monitoring of battery voltage, current, and temperature. With its advanced features and flexible interface options, the LTC2949HLXE#3ZZTRPBF is an ideal solution for a wide range of applications.

Features:

  • Multi-chemistry support for various battery types, including lithium-ion, nickel-cadmium, and lead-acid
  • Accurate voltage, current, and temperature monitoring
  • I2C, serial, and SPI interface options for easy integration with various systems
  • High accuracy and precision in monitoring battery health and performance
  • Compact 48-LQFP exposed pad package for efficient board design
  • Operating temperature range of -40°C to 125°C for reliable performance in harsh environments

Applications:

  • Primary applications:
    • Electric vehicles and hybrid electric vehicles
    • Renewable energy systems and energy storage systems
    • Industrial power systems and backup power systems
  • Secondary applications:
    • Consumer electronics and portable devices
    • Medical devices and healthcare equipment
    • Aerospace and defense systems

Alternative Parts:

  • LTC2949HLXE#3ZZTRPBF is an active part and has no alternative parts listed.

Embedded Modules:

  • The LTC2949HLXE#3ZZTRPBF is designed to be used as a standalone IC and is not typically used as an embedded module in other products.

FAQs:

Q: What is the operating temperature range of the LTC2949HLXE#3ZZTRPBF? A: The operating temperature range of the LTC2949HLXE#3ZZTRPBF is -40°C to 125°C.

Q: What are the interface options available on the LTC2949HLXE#3ZZTRPBF? A: The LTC2949HLXE#3ZZTRPBF supports I2C, serial, and SPI interface options.

Q: What is the package type of the LTC2949HLXE#3ZZTRPBF? A: The LTC2949HLXE#3ZZTRPBF is available in a 48-LQFP exposed pad package.

Q: What is the factory lead time for the LTC2949HLXE#3ZZTRPBF? A: The factory lead time for the LTC2949HLXE#3ZZTRPBF is 2 weeks.

Q: Is the LTC2949HLXE#3ZZTRPBF an active part? A: Yes, the LTC2949HLXE#3ZZTRPBF is an active part and is available for purchase.