Littelfuse IXDI604SI
Littelfuse IXDI604SI
feed

Littelfuse IXDI604SI

Gate Drivers ICs Gate Drivers ICs

Manufacturer No:

IXDI604SI

Manufacturer:

Littelfuse

Utmel No:

1475-IXDI604SI

Package:

SOIC-8

ECAD Model:

Description:

Gate Drivers ICs Logic 2 Driver SOIC-8

Quantity:

Unit Price: $3.682064

Ext Price: $3.68

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 570

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.682064

    $3.68

  • 10

    $3.473645

    $34.74

  • 100

    $3.277024

    $327.70

  • 500

    $3.091532

    $1,545.77

  • 1000

    $2.916540

    $2,916.54

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
IXDI604SI information

Specifications
Product Details
Littelfuse IXDI604SI technical specifications, attributes, parameters and parts with similar specifications to Littelfuse IXDI604SI.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOIC-8
  • MSL
    -
  • Driver Configuration
    Low Side
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Supply Voltage-Max
    35 V
  • Minimum Operating Temperature
    - 40 C
  • Supply Voltage-Min
    4.5 V
  • Mounting Styles
    SMD/SMT
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    IXD_604
  • Type
    Low-Side
  • Number of Outputs
    2 Output
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Inverting
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    4 A
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    Logic
  • Rise Time

    In electronics, when describing a voltage or current step function, rise time is the time taken by a signal to change from a specified low value to a specified high value.

    9 ns
  • Number of Drivers
    2 Driver
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    MOSFET Gate Drivers
0 Similar Products Remaining

IXDI604SI Overview

Its SOIC-8 package provides greater flexibility.The configuration is supported by 2 Driver drivers.Logic is used as the input type in this program.The basis of this model has 2 Output outputs integrated.The output current supported by the device is 4 A.This gate driver belongs to the IXD_604 series.

IXDI604SI Features

2 Driver drivers
Operating with the supply voltage of IXD_604

IXDI604SI Applications

There are a lot of Littelfuse
IXDI604SI gate drivers applications.


  • Active filtering
  • Head-up and Head mounted displays
  • High current laser/LED systems
  • LCD/LCoS/DLP portable and embedded pico projectors
  • Multicolor LED/laser displays
  • Smart Phones
  • Portable Navigation Devices
  • Portable Media Players
  • Motor Controls
  • DC-DC Converters
IXDI604SI Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "IXDI604SI" in Littelfuse IXDI604SI.
  • Part Number
  • Manufacturer
  • Package
  • Description