Littelfuse Inc. 0LD39532Z
Littelfuse Inc. 0LD39532Z
feed

Littelfuse Inc. 0LD39532Z

Manufacturer No:

0LD39532Z

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-0LD39532Z

Package:

-

ECAD Model:

Description:

Barrier Terminal Blocks 3953 Series 2 Term Distribution Block

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0LD39532Z information

Specifications
Documents & Media
Product Comparison
Littelfuse Inc. 0LD39532Z technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. 0LD39532Z.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Number of Pins
    2
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    600V
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    POWR-BLOKS® LD
  • Published
    2006
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Crimp
  • Type
    Power Distribution Block
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    600V
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    380A
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    380A
  • Number of Poles
    2
  • Load Side Connection Type

    Applied when there are no circuit breaker slots available. The wires are connected directly to the existing wires, between the electrical panel and (on the load side of) the main breaker. Some utilities do not allow this connection or do so only if it is approved by a professional electrician.

    Screw Connection
  • Line Side Connection Type

    This method requires that the wires from the inverter are connected to the service wires on the line side of the circuit breaker. This connection is very rarely allowed for residential systems but is increasingly common in commercial systems. Utilities usually require that the design for this connection and the installation are approved by a professional electrician.

    Screw Connection
  • Load Side Connections Per Pole

    Load Side Connections Per Pole refers to the number of electrical connections available on the load side of a circuit component, such as a relay or circuit breaker. This parameter indicates how many separate circuits can be connected to the device for load management. It is important for determining the configuration and capacity of the component in an electrical system, as it affects the distribution of power and the overall functionality of the circuit.

    6
  • Line Side Wire/Stud Size

    The parameter "Line Side Wire/Stud Size" in electronic components refers to the maximum size of wire or stud that can be accommodated by the component for connection purposes. This specification is important for ensuring proper electrical connections and preventing damage to the component or the circuit. It typically indicates the range of wire gauges or stud diameters that are compatible with the component's terminals or connectors. Manufacturers provide this information to help users select appropriate wiring and ensure reliable performance of the electronic component within the specified limits. It is essential to adhere to the recommended wire or stud sizes to maintain the integrity and safety of the electrical connections in the circuit.

    500MCM kcmil - #4CU
  • Line Side Connections Per Pole

    Line Side Connections Per Pole is a parameter in electronic components that refers to the number of electrical connections that can be made on the line side of the component per pole. In electrical components such as switches, relays, or circuit breakers, each pole represents a set of contacts that can be connected to an electrical circuit. The Line Side Connections Per Pole specification indicates how many separate electrical connections can be made to the line side of the component for each pole. This parameter is important for determining the maximum number of input or output connections that can be accommodated by the component, and it helps ensure proper electrical connections and functionality in the circuit.

    1
  • Load Side Wire/Stud Size

    The parameter "Load Side Wire/Stud Size" in electronic components refers to the maximum size of wire or stud that can be accommodated on the load side of the component. This specification is important for ensuring proper electrical connections and preventing overheating or damage to the component. It is typically provided by manufacturers to guide users in selecting the appropriate wire or stud size for installation. Choosing the correct size is crucial for maintaining the integrity and performance of the electronic component in various applications.

    2 - #14CU
  • Height
    66.2mm
  • Length
    88.1mm
  • Width
    102mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Littelfuse Inc. 0LD39532Z.
The three parts on the right have similar specifications to Littelfuse Inc. & 0LD39532Z.
  • Image
    Part Number
    Manufacturer
    Number of Pins
    Current Rating
    RoHS Status
    Packaging
    Part Status
    Size / Dimension
    Published
    Moisture Sensitivity Level (MSL)
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • 0LD39532Z

    0LD39532Z

    2

    380 A

    ROHS3 Compliant

    Bulk

    Active

    -

    2006

    1 (Unlimited)

    0
    -
  • 157.5917.6421

    2

    425 A

    ROHS3 Compliant

    Bulk

    Active

    3.228 L x 0.866 W x 0.413 H (82.00mm x 22.00mm x 10.50mm)

    -

    1 (Unlimited)

    53
    $7.871282

    Same as the main part number.

0LD39532Z Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "0LD39532Z" in Littelfuse Inc. 0LD39532Z.
  • Part Number
  • Manufacturer
  • Package
  • Description