Lumberg Automation 0985 806 100/10M
Lumberg Automation 0985 806 100/10M
feed

Lumberg Automation 0985 806 100/10M

Manufacturer No:

0985 806 100/10M

Manufacturer:

Lumberg Automation

Utmel No:

1497-0985 806 100/10M

Package:

-

ECAD Model:

Description:

CBL MALE TO MALE 4P UNSHLD 32.8'

Quantity:

Unit Price: $93.501246

Ext Price: $93.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 23

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $93.501246

    $93.50

  • 10

    $88.208723

    $882.09

  • 100

    $83.215776

    $8,321.58

  • 500

    $78.505449

    $39,252.72

  • 1000

    $74.061744

    $74,061.74

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0985 806 100/10M information

Specifications
Documents & Media
Product Details
Lumberg Automation 0985 806 100/10M technical specifications, attributes, parameters and parts with similar specifications to Lumberg Automation 0985 806 100/10M.
  • Type
    Parameter
  • 1st Connector Mounting Type

    The parameter "1st Connector Mounting Type" in electronic components refers to the method used to physically attach the first connector to a circuit board or device. This parameter specifies how the connector is secured in place, whether it is through soldering, surface mounting, through-hole mounting, or other means. The mounting type can impact the ease of installation, durability, and overall performance of the electronic component. It is important to consider this parameter when selecting components to ensure compatibility with the intended application and assembly process.

    Free Hanging (In-Line)
  • Cable Material

    The parameter "Cable Material" in electronic components refers to the material used to manufacture the cables that connect various parts of an electronic device or system. The choice of cable material can impact the performance, durability, and safety of the electronic component. Common cable materials include copper, aluminum, and fiber optics, each with its own set of characteristics and advantages. Copper is a popular choice for its excellent conductivity, flexibility, and affordability, while fiber optics offer high-speed data transmission and immunity to electromagnetic interference. The selection of cable material is crucial in designing electronic components to ensure optimal functionality and reliability.

    Thermoplastic Elastomer (TPE)
  • 2nd Connector Mounting Type

    The parameter "2nd Connector Mounting Type" in electronic components refers to the method used to attach a second connector to the component or device. This parameter specifies how the second connector is physically mounted or connected to the component, which can vary depending on the design and requirements of the electronic system. Common types of mounting methods for connectors include through-hole mounting, surface mount technology (SMT), board-to-board connectors, wire-to-board connectors, and others. Understanding the 2nd Connector Mounting Type is important for ensuring proper assembly and connection of electronic components within a system.

    Free Hanging (In-Line)
  • Cable Types
    Round
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Teal
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP68 - Dust Tight, Waterproof
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Cat5e, Industrial Environments
  • 1st Connector Gender

    1st Connector Gender refers to the physical characteristics of the first connector in an electronic component. It indicates whether the connector is male or female, which determines how it can be connected to other components. A male connector typically has protruding pins or plugs, while a female connector has receptacles or sockets to receive the pins or plugs. Understanding the gender of connectors is crucial for ensuring compatibility and proper connections in electronic devices and systems.

    Male Pins
  • 1st Connector Number of Positions Loaded
    All
  • 1st Connector Type

    The parameter "1st Connector Type" in electronic components refers to the type of connector used to establish a connection between the component and other devices or components in a circuit. This parameter specifies the physical interface and configuration of the connector, such as the number of pins, shape, and size. It is crucial for ensuring compatibility and proper functioning of the electronic system. By specifying the 1st Connector Type, designers and engineers can ensure that the component can be easily integrated into the overall system and communicate effectively with other components. This information is typically provided in datasheets and technical specifications to assist users in selecting and using the component correctly.

    Receptacle
  • 1st Connector Number of Positions
    4
  • Assembly Configuration

    The parameter "Assembly Configuration" in electronic components refers to the specific arrangement and organization of components on a printed circuit board or within an electronic assembly. This includes the layout of the components, their orientation, and the method of interconnection used in the manufacturing process. It plays a critical role in determining the performance, reliability, and manufacturability of the electronic device. Additionally, the assembly configuration can influence factors such as thermal management and signal integrity within the circuit.

    Standard
  • 2nd Connector Type

    The parameter "2nd Connector Type" in electronic components refers to the type of connector that is used on the second end of the component. This parameter is important for determining how the component can be connected within a circuit or system. The 2nd Connector Type could be a specific type of connector such as USB, HDMI, RJ45, or any other type of connector that is commonly used in electronic devices. Understanding the 2nd Connector Type is crucial for ensuring compatibility and proper integration of the component into the overall system design.

    Receptacle
  • 1st Connector Orientation

    The parameter "1st Connector Orientation" refers to the specific alignment or positioning of the first connector in a series of connections on an electronic component or circuit board. It indicates the direction in which the connector pins or sockets are oriented relative to a defined reference point, such as the PCB edge or mounting hole. This orientation is crucial for ensuring proper connectivity and compatibility with other components or connectors in the assembly.

    D
  • 1st Connector Shell Size - Insert

    The parameter "1st Connector Shell Size - Insert" in electronic components refers to the physical size of the connector shell where the insert is placed. The insert is the component that holds and aligns the electrical contacts within the connector. The shell size determines the overall dimensions of the connector, including its length, width, and height. Selecting the appropriate shell size is crucial for ensuring compatibility and proper fit with other components or devices in the electronic system. Manufacturers provide this parameter to help users identify the correct connector size for their specific application requirements.

    M12
  • 2nd Connector Gender

    The parameter "2nd Connector Gender" in electronic components refers to the gender or type of connector that is present on the second end of the component. Connectors come in various types such as male, female, or genderless connectors. The 2nd Connector Gender specification helps identify how the component can be connected to other devices or components in a circuit. It is important to match the genders of connectors to ensure proper and secure connections in electronic systems.

    Male Pins
  • 2nd Connector Number of Positions
    4
  • 2nd Connector Number of Positions Loaded
    All
  • 2nd Connector Orientation

    The parameter "2nd Connector Orientation" in electronic components refers to the directional alignment of a secondary connector on a device or component. It defines the physical position and orientation of the connector relative to the main body of the component or the mounting surface. This parameter is crucial for ensuring proper connection and compatibility with other components or interfaces in a circuit or system. Proper orientation helps avoid misalignment and potential connectivity issues during assembly and operation.

    D
  • 2nd Connector Shell Size - Insert

    The parameter "2nd Connector Shell Size - Insert" refers to the specific size and configuration of the insert in a connector's second shell. It is a critical specification that determines the fit and compatibility of the connector with other components or connectors in an electronic assembly. This size is essential for ensuring proper alignment, mating, and electrical performance in various applications, particularly in multi-pin connectors used in industrial or aerospace environments. Correct identification of this parameter helps in selecting the right connector for a given design, ensuring reliable connections.

    M12
  • Length
    32.8' 10.00m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Lumberg Automation 0985 806 100/10M.

Product Description

1. Description

The Lumberg Automation 0985 806 100/10M is a high-quality circular cable assembly designed for use in industrial environments. This cable assembly features a robust construction with thermoplastic elastomer (TPE) material, ensuring durability and resistance to moisture. The assembly includes two M12 receptacle connectors, each with four positions, providing reliable connectivity for various applications.

2. Features

  • Connectors: The cable assembly features two M12 receptacle connectors with four positions each, ensuring secure and reliable connections.
  • Mounting Type: Both connectors are designed for free hanging (in-line) mounting, providing flexibility in installation.
  • Orientation: The connectors are oriented in a D-shape configuration, enhancing cable management and reducing tangles.
  • Shell Size - Insert: The connectors have an M12 shell size, which is commonly used in industrial settings for its robustness and ease of use.
  • Cable Material: The cable is made from thermoplastic elastomer (TPE), offering excellent resistance to moisture and abrasion.
  • Ingress Protection: The cable assembly is IP68 rated, ensuring it is dust-tight and waterproof, making it suitable for harsh industrial environments.
  • Length: The cable measures 10 meters in length, providing ample reach for most industrial applications.
  • RoHS Compliance: The product is RoHS compliant, adhering to environmental regulations regarding hazardous substances.

3. Applications

The Lumberg Automation 0985 806 100/10M circular cable assembly is primarily designed for use in industrial environments where reliability and durability are crucial. Its applications include:

  • Primary Applications:
  • Industrial automation systems
  • Machine-to-machine (M2M) communication
  • Sensor networks

  • Secondary Applications:

  • Medical devices
  • Aerospace equipment
  • Heavy machinery

4. Alternative Parts

For users who may need alternative parts or similar configurations, consider the following options:

  • Alternative Connectors: M12 connectors from other manufacturers like Harting or Weidmüller can be used as alternatives.
  • Cable Assemblies with Different Lengths: Other lengths such as 5 meters or 15 meters might be available depending on specific requirements.

5. Embedded Modules

This component is commonly used in various embedded modules and systems due to its reliability and versatility:

  • Industrial Control Systems: Modules used in PLCs (Programmable Logic Controllers) often incorporate this type of cable assembly for connectivity.
  • Robotics Systems: Robotic arms and other robotic components frequently utilize this cable assembly for communication between sensors and actuators.
  • Machine Vision Systems: Camera systems in machine vision applications often require reliable connections like those provided by this cable assembly.

The Lumberg Automation 0985 806 100/10M circular cable assembly is an excellent choice for any industrial application requiring robust connectivity solutions. Its durability, reliability, and compliance with environmental regulations make it a valuable component in various embedded modules and systems.