Lumberg Automation 17977 RKWT 5-228/10 M
Lumberg Automation 17977 RKWT 5-228/10 M
feed

Lumberg Automation 17977 RKWT 5-228/10 M

Manufacturer No:

17977 RKWT 5-228/10 M

Manufacturer:

Lumberg Automation

Utmel No:

1497-17977 RKWT 5-228/10 M

Package:

-

ECAD Model:

Description:

Lumberg Automation Right Angle Female 5 way M12 to Unterminated Sensor Actuator Cable

Quantity:

Unit Price: $28.984285

Ext Price: $28.98

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $28.984285

    $28.98

  • 10

    $27.343665

    $273.44

  • 100

    $25.795910

    $2,579.59

  • 500

    $24.335765

    $12,167.88

  • 1000

    $22.958268

    $22,958.27

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
17977 RKWT 5-228/10 M information

Specifications
Lumberg Automation 17977 RKWT 5-228/10 M technical specifications, attributes, parameters and parts with similar specifications to Lumberg Automation 17977 RKWT 5-228/10 M.
  • Type
    Parameter
  • Conductor Material

    A conductor is a material which contains movable electric charges. In metallic conductors, such as copper or aluminum, the movable charged particles are electrons, though in other cases they can be ions or other positively charged species.

    Copper
  • Voltage, Rating
    60 V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +90°C
  • Minimum Operating Temperature
    -40°C
  • Standards Met
    RoHS Compliant
  • Insulation Materials
    PP
  • Coding
    A
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RKWT
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    4 A
  • Operating Temperature Range

    An operating temperature is the allowable temperature range of the local ambient environment at which an electrical or mechanical device operates. The device will operate effectively within a specified temperature range which varies based on the device function and application context, and ranges from the minimum operating temperature to the maximum operating temperature (or peak operating temperature).

    -40 → +90 °C
  • Number of Cores
    5
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65, IP67, IP68, IP69K
  • Length
    10m
0 Similar Products Remaining
17977 RKWT 5-228/10 M Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "17977 RKWT 5-228/10 M" in Lumberg Automation 17977 RKWT 5-228/10 M.
  • Part Number
  • Manufacturer
  • Package
  • Description