Lumberg Automation RKW 40-839/2M
Lumberg Automation RKW 40-839/2M
feed

Lumberg Automation RKW 40-839/2M

Manufacturer No:

RKW 40-839/2M

Manufacturer:

Lumberg Automation

Utmel No:

1497-RKW 40-839/2M

Package:

-

ECAD Model:

Description:

CBL FMALE RA TO WIRE 4POS 6.56'

Quantity:

Unit Price: $35.877075

Ext Price: $35.88

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 47

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $35.877075

    $35.88

  • 10

    $33.846297

    $338.46

  • 100

    $31.930469

    $3,193.05

  • 500

    $30.123084

    $15,061.54

  • 1000

    $28.418004

    $28,418.00

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RKW 40-839/2M information

Specifications
Documents & Media
Product Details
Lumberg Automation RKW 40-839/2M technical specifications, attributes, parameters and parts with similar specifications to Lumberg Automation RKW 40-839/2M.
  • Type
    Parameter
  • Factory Lead Time
    28 Weeks
  • 1st Connector Mounting Type

    The parameter "1st Connector Mounting Type" in electronic components refers to the method used to physically attach the first connector to a circuit board or device. This parameter specifies how the connector is secured in place, whether it is through soldering, surface mounting, through-hole mounting, or other means. The mounting type can impact the ease of installation, durability, and overall performance of the electronic component. It is important to consider this parameter when selecting components to ensure compatibility with the intended application and assembly process.

    Free Hanging (In-Line)
  • Cable Material

    The parameter "Cable Material" in electronic components refers to the material used to manufacture the cables that connect various parts of an electronic device or system. The choice of cable material can impact the performance, durability, and safety of the electronic component. Common cable materials include copper, aluminum, and fiber optics, each with its own set of characteristics and advantages. Copper is a popular choice for its excellent conductivity, flexibility, and affordability, while fiber optics offer high-speed data transmission and immunity to electromagnetic interference. The selection of cable material is crucial in designing electronic components to ensure optimal functionality and reliability.

    Thermoplastic Elastomer (TPE)
  • Cable Types
    Round
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Yellow
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67 - Dust Tight, Waterproof; Nema 6
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Industrial Environments
  • 1st Connector Gender

    1st Connector Gender refers to the physical characteristics of the first connector in an electronic component. It indicates whether the connector is male or female, which determines how it can be connected to other components. A male connector typically has protruding pins or plugs, while a female connector has receptacles or sockets to receive the pins or plugs. Understanding the gender of connectors is crucial for ensuring compatibility and proper connections in electronic devices and systems.

    Female Sockets
  • 1st Connector Number of Positions Loaded
    All
  • 1st Connector Type

    The parameter "1st Connector Type" in electronic components refers to the type of connector used to establish a connection between the component and other devices or components in a circuit. This parameter specifies the physical interface and configuration of the connector, such as the number of pins, shape, and size. It is crucial for ensuring compatibility and proper functioning of the electronic system. By specifying the 1st Connector Type, designers and engineers can ensure that the component can be easily integrated into the overall system and communicate effectively with other components. This information is typically provided in datasheets and technical specifications to assist users in selecting and using the component correctly.

    Plug, Right Angle
  • 1st Connector Number of Positions
    4
  • Assembly Configuration

    The parameter "Assembly Configuration" in electronic components refers to the specific arrangement and organization of components on a printed circuit board or within an electronic assembly. This includes the layout of the components, their orientation, and the method of interconnection used in the manufacturing process. It plays a critical role in determining the performance, reliability, and manufacturability of the electronic device. Additionally, the assembly configuration can influence factors such as thermal management and signal integrity within the circuit.

    Standard
  • 2nd Connector Type

    The parameter "2nd Connector Type" in electronic components refers to the type of connector that is used on the second end of the component. This parameter is important for determining how the component can be connected within a circuit or system. The 2nd Connector Type could be a specific type of connector such as USB, HDMI, RJ45, or any other type of connector that is commonly used in electronic devices. Understanding the 2nd Connector Type is crucial for ensuring compatibility and proper integration of the component into the overall system design.

    Wire Leads
  • 1st Connector Orientation

    The parameter "1st Connector Orientation" refers to the specific alignment or positioning of the first connector in a series of connections on an electronic component or circuit board. It indicates the direction in which the connector pins or sockets are oriented relative to a defined reference point, such as the PCB edge or mounting hole. This orientation is crucial for ensuring proper connectivity and compatibility with other components or connectors in the assembly.

    Keyed
  • 1st Connector Shell Size - Insert

    The parameter "1st Connector Shell Size - Insert" in electronic components refers to the physical size of the connector shell where the insert is placed. The insert is the component that holds and aligns the electrical contacts within the connector. The shell size determines the overall dimensions of the connector, including its length, width, and height. Selecting the appropriate shell size is crucial for ensuring compatibility and proper fit with other components or devices in the electronic system. Manufacturers provide this parameter to help users identify the correct connector size for their specific application requirements.

    7/8
  • Length
    6.56' 2.00m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Lumberg Automation RKW 40-839/2M.

Product Description: RKW 40-839/2M Circular Cable Assembly

1. Description

The RKW 40-839/2M is a high-quality circular cable assembly designed by Lumberg Automation, specifically engineered for industrial environments. This cable assembly features a robust thermoplastic elastomer (TPE) material, ensuring durability and resistance to harsh conditions. The assembly is configured with a standard setup, making it versatile for various applications.

2. Features

  • Female Sockets with 4 Positions: The first connector is a female socket with four positions, all of which are loaded, providing ample connectivity options.
  • Right Angle Plug Connector: The first connector is a right-angle plug type with a keyed orientation to ensure secure and precise connections.
  • 7/8" Insert Size: The shell size of the first connector is 7/8", providing a secure fit in various mounting configurations.
  • Free Hanging Mounting: The first connector can be mounted in a free-hanging (in-line) configuration, allowing for easy installation and flexibility in cable routing.
  • Unshielded Cable: The cable is unshielded, making it suitable for applications where electromagnetic interference (EMI) is not a significant concern.
  • IP67 and Nema 6 Rating: The cable assembly has an IP67 rating, ensuring it is dust-tight and waterproof, along with Nema 6 compliance, making it ideal for use in harsh industrial environments.

3. Applications

  • Primary Applications:
  • Industrial Automation: The RKW 40-839/2M is well-suited for use in industrial automation systems where reliability and durability are paramount.
  • Machine-to-Machine (M2M) Communication: Its robust design makes it an excellent choice for M2M communication systems that operate in demanding conditions.
  • IoT Devices: The cable assembly can be used in IoT devices deployed in industrial settings due to its resistance to moisture and dust.

  • Secondary Applications:

  • Medical Equipment: Although not the primary use case, the RKW 40-839/2M's durability and water resistance make it suitable for medical equipment used in wet environments.
  • Outdoor Devices: The cable's IP67 rating makes it suitable for outdoor devices that need protection against dust and water.

4. Alternative Parts

While there may not be exact alternatives to the RKW 40-839/2M, other circular cable assemblies from Lumberg Automation could serve as substitutes depending on specific requirements:

  • RKW 40-838/2M: This assembly has similar features but with different connector types or configurations.
  • RKW 40-840/2M: This option might offer different cable lengths or materials suitable for specific industrial applications.

5. Embedded Modules

The RKW 40-839/2M is not typically used as an embedded module but rather as a standalone cable assembly designed for direct connection to devices or other components in industrial settings.

In summary, the RKW 40-839/2M circular cable assembly from Lumberg Automation is a reliable and durable solution for industrial environments requiring robust connectivity options with high resistance to moisture and dust. Its versatility makes it suitable for various applications within industrial automation systems, M2M communication, and IoT devices.

RKW 40-839/2M Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "RKW 40-839/2M" in Lumberg Automation RKW 40-839/2M.
  • Part Number
  • Manufacturer
  • Package
  • Description