Luminus Devices Inc. SST-10-IR-B130-H940-00
Luminus Devices Inc. SST-10-IR-B130-H940-00
feed

Luminus Devices Inc. SST-10-IR-B130-H940-00

Manufacturer No:

SST-10-IR-B130-H940-00

Utmel No:

1500-SST-10-IR-B130-H940-00

Package:

2-SMD, No Lead Exposed Pad

Datasheet:

SST-10-IR

ECAD Model:

Description:

IR MOD SST10 940NM TOP VIEW

Quantity:

Unit Price: $2.405500

Ext Price: $2.41

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 30000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.405500

    $2.41

  • 10

    $2.269340

    $22.69

  • 100

    $2.140886

    $214.09

  • 500

    $2.019704

    $1,009.85

  • 1000

    $1.905381

    $1,905.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SST-10-IR-B130-H940-00 information

Specifications
Documents & Media
Product Details
Luminus Devices Inc. SST-10-IR-B130-H940-00 technical specifications, attributes, parameters and parts with similar specifications to Luminus Devices Inc. SST-10-IR-B130-H940-00.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    2-SMD, No Lead Exposed Pad
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SST-10-IR
  • Published
    2016
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    Infrared (IR)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8541.40.20.00
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Top View
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    1.4V
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    130°
  • Current - DC Forward (If) (Max)

    The parameter "Current - DC Forward (If) (Max)" in electronic components refers to the maximum forward current that can safely pass through the component without causing damage. This parameter is typically specified in datasheets for diodes and LEDs, indicating the maximum current that can flow through the component in the forward direction. Exceeding this maximum current rating can lead to overheating and potentially permanent damage to the component. It is important to ensure that the current flowing through the component does not exceed this specified maximum to maintain proper functionality and reliability.

    1.5A
  • Touchscreen

    A touchscreen is a type of input device that allows users to interact with electronic devices by touching the display screen directly with their fingers or a stylus. It is a user-friendly interface that enables users to navigate through menus, input data, and perform various functions by simply touching the screen. Touchscreens can be found in a wide range of electronic devices such as smartphones, tablets, laptops, and interactive kiosks. They are designed to be intuitive and responsive, providing a more engaging and efficient user experience compared to traditional input methods like keyboards and mice. Touchscreens can be either resistive or capacitive, each with its own advantages and limitations in terms of accuracy, sensitivity, and durability.

    Infrared (IR)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Luminus Devices Inc. SST-10-IR-B130-H940-00.

Product Description

Description

The SST-10-IR-B130-H940-00 is a high-performance infrared (IR) emitter designed by Luminus Devices Inc. This surface-mount device (SMD) is part of the SST-10-IR series, optimized for applications requiring precise and reliable IR emission. With its compact 2-SMD package and no lead exposed pad, it ensures minimal footprint and maximum reliability in various electronic systems.

Features

  • High Current Capability: The SST-10-IR-B130-H940-00 can handle a maximum DC forward current of 1.5A, making it suitable for demanding applications.
  • Wide Viewing Angle: The device offers a wide viewing angle of 130°, ensuring consistent IR emission over a broad field of view.
  • Low Forward Voltage: With a typical forward voltage (Vf) of 1.4V, this emitter minimizes power consumption and heat generation.
  • RoHS3 Compliant: The product adheres to the RoHS3 standard, ensuring environmental sustainability and compliance with regulatory requirements.
  • Surface Mount Technology: Designed for surface mount applications, it simplifies the manufacturing process and reduces assembly time.

Applications

  1. Primary Applications
  2. Remote Control Systems: Ideal for use in remote control systems where precise IR signals are required.
  3. Sensors and Detectors: Used in various sensor applications that rely on IR detection.
  4. Automotive Systems: Employed in automotive systems for functions like parking sensors or blind spot detection.

  5. Secondary Applications

  6. Medical Devices: Utilized in medical devices such as thermometers or temperature sensors.
  7. Home Automation: Integrated into home automation systems for controlling appliances or lighting.
  8. Industrial Automation: Used in industrial settings for monitoring and control purposes.

Alternative Parts

While the SST-10-IR-B130-H940-00 is a specialized component, alternative parts that might serve similar functions include: - Other IR emitters from Luminus Devices Inc., such as the SST-10-IR series variants. - Components from other manufacturers like Vishay Semiconductors or ON Semiconductor.

Embedded Modules

The SST-10-IR-B130-H940-00 is commonly used in various embedded modules and systems including: - IR-based remote control modules. - Sensor arrays for industrial automation. - Medical diagnostic equipment.

Additional Information

  • HTS Code: 8541.40.20.00
  • Factory Lead Time: 5 weeks
  • Moisture Sensitivity Level (MSL): 3 (168 Hours)
  • Packaging: Tape & Reel (TR)

This comprehensive overview highlights the key features and applications of the SST-10-IR-B130-H940-00, making it easier for engineers and designers to integrate this component into their projects effectively.