MaxLinear, Inc. XRT86VL30IV80-F
MaxLinear, Inc. XRT86VL30IV80-F
feed

MaxLinear, Inc. XRT86VL30IV80-F

Telecom product 80 Terminations Telecom Interface ICs

Manufacturer No:

XRT86VL30IV80-F

Manufacturer:

MaxLinear, Inc.

Utmel No:

1553-XRT86VL30IV80-F

Package:

80-LQFP

Datasheet:

XRT86VL30

ECAD Model:

Description:

80 Terminations Telecom device 1 Functions

Quantity:

Unit Price: $14.616098

Ext Price: $14.62

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 8

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.616098

    $14.62

  • 10

    $13.788772

    $137.89

  • 100

    $13.008275

    $1,300.83

  • 500

    $12.271958

    $6,135.98

  • 1000

    $11.577319

    $11,577.32

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XRT86VL30IV80-F information

Specifications
Documents & Media
Product Details
MaxLinear, Inc. XRT86VL30IV80-F technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. XRT86VL30IV80-F.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    80-LQFP
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Published
    2010
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    80
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Matte Tin (Sn)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3.3V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    GULL WING
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    260
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    1.8V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.5mm
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    40
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    S-PQFP-G80
  • Qualification Status

    An indicator of formal certification of qualifications.

    Not Qualified
  • Telecom IC Type

    Telecom IC Type refers to integrated circuits specifically designed for telecommunications applications. These components facilitate various functions such as signal processing, data modulation and demodulation, and communication protocol handling. They can be used in devices like mobile phones, modems, and network equipment, ensuring reliable data transmission and reception. Telecom ICs support different standards and technologies, making them essential for modern communication systems.

    FRAMER
  • Length
    12mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    1.6mm
  • Width
    12mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for MaxLinear, Inc. XRT86VL30IV80-F.

Product Description

Description

The XRT86VL30IV80-F is a high-performance telecom IC designed by MaxLinear, Inc. This integrated circuit is specifically tailored for framing applications in telecommunications systems. With its compact 80-LQFP package and surface mount capabilities, it offers a reliable and efficient solution for modern communication infrastructure.

Features

  • Voltage Supply: The XRT86VL30IV80-F operates on a supply voltage of 3.3V, with an additional 1.8V supply voltage available.
  • Temperature Range: It can operate within a wide temperature range of -40°C to 85°C, ensuring stability in various environmental conditions.
  • Reflow Temperature: The IC has a peak reflow temperature of 260°C, with a maximum time at peak reflow temperature of 40 seconds.
  • Terminal Configuration: The IC features quad-terminal positioning with a terminal pitch of 0.5mm and a gull wing terminal form.
  • Terminal Finish: The terminals are finished with matte tin (Sn) for enhanced durability.
  • RoHS Compliance: The XRT86VL30IV80-F is RoHS compliant, adhering to environmental regulations.
  • Mounting Type: It supports surface mount technology (SMT), facilitating easy integration into modern PCB designs.
  • Moisture Sensitivity Level (MSL): The IC has an MSL rating of 3, indicating it can withstand exposure to moisture for up to 168 hours.

Applications

  1. Primary Applications:
  2. Telecom Framing: The XRT86VL30IV80-F is primarily used in framing applications within telecommunications systems, ensuring efficient data transmission and reception.
  3. Network Infrastructure: It plays a crucial role in network infrastructure by providing reliable framing functions that support high-speed data transmission.

  4. Secondary Applications:

  5. Data Communication Systems: The IC can also be used in various data communication systems where precise framing is essential.
  6. Embedded Systems: Its compact size and low power consumption make it suitable for embedded systems requiring high-performance telecom functionalities.

Alternative Parts

While the XRT86VL30IV80-F is a specialized IC designed for telecom framing applications, alternative parts may include other framing ICs from MaxLinear or similar manufacturers:

  • MXL860: Another framing IC from MaxLinear that offers similar functionality but might differ in specific parameters such as voltage supply or temperature range.
  • Other Telecom ICs: ICs from other manufacturers like Broadcom or Texas Instruments that offer comparable framing functionalities.

Embedded Modules

The XRT86VL30IV80-F is often used in various embedded modules designed for telecom applications:

  • Telecom Base Stations: Modules used in base stations for cellular networks often incorporate this IC to handle framing tasks efficiently.
  • Network Switches: Modules integrated into network switches utilize this IC to ensure reliable data transmission and reception.
  • Routers & Gateways: Embedded modules within routers and gateways also employ this IC for its robust framing capabilities.

By combining these features with its compact design and high-performance capabilities, the XRT86VL30IV80-F from MaxLinear, Inc., stands out as a reliable choice for advanced telecom applications.