Melexis Technologies NV MLX90328LDC-DBA-000-SP
Melexis Technologies NV MLX90328LDC-DBA-000-SP
feed

Melexis Technologies NV MLX90328LDC-DBA-000-SP

Sensor & Detector Interface ICs 8-SOIC (0.154, 3.90mm Width) Active Sensor & Detector Interface ICs Sensor Interface

Manufacturer No:

MLX90328LDC-DBA-000-SP

Utmel No:

1576-MLX90328LDC-DBA-000-SP

Package:

8-SOIC (0.154, 3.90mm Width)

ECAD Model:

Description:

18 Weeks weeks 8-SOIC (0.154, 3.90mm Width) Active Sensor & Detector Interface ICs Sensor Interface Surface Mount 3 (168 Hours) RoHS Compliant 8mA mA

Quantity:

Unit Price: $4.188884

Ext Price: $4.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 21

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.188884

    $4.19

  • 10

    $3.951777

    $39.52

  • 100

    $3.728092

    $372.81

  • 500

    $3.517067

    $1,758.53

  • 1000

    $3.317988

    $3,317.99

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MLX90328LDC-DBA-000-SP information

Specifications
Documents & Media
Product Details
Melexis Technologies NV MLX90328LDC-DBA-000-SP technical specifications, attributes, parameters and parts with similar specifications to Melexis Technologies NV MLX90328LDC-DBA-000-SP.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-SOIC (0.154, 3.90mm Width)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~150°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    Sensor Interface
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Analog
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    Differential
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    8mA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Melexis Technologies NV MLX90328LDC-DBA-000-SP.

MLX90328LDC-DBA-000-SP Overview

8-SOIC (0.154, 3.90mm Width) pacakge is used for space saving.As a type of Sensor Interface, it is able to provide superior performance.The technique of Surface Mount is employed as its mounting type.The operating temperature should be kept at -40°C~150°C to avoid unnecessary cooling process.Sensor and detector interface adopts Differential as Sensor and detector interfaces input type.Sensor and detector interface uses Analog as Sensor and detector interfaces output type.Sensor and detector interface is allowable to use wSensor and detector interfaceh the supply current of 8mA.

MLX90328LDC-DBA-000-SP Features


MLX90328LDC-DBA-000-SP Applications

There are a lot of Melexis Technologies NV
MLX90328LDC-DBA-000-SP applications of sensor and detector interfaces.


  • Security system intrusion detection
  • Automatic doors
  • Engine Knock Detector Signal Processing
  • Analog Signal Processing With Filter Characteristics
  • Camshaft VRS Interfaces
  • Crankshaft VRS Interfaces
  • Vehicle Speed VRS Interfaces
  • Automatic Lighting (Residential and Commercial)
  • Automation of Doors
  • Motion Triggered Events (Animal photography)
MLX90328LDC-DBA-000-SP Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MLX90328LDC-DBA-000-SP" in Melexis Technologies NV MLX90328LDC-DBA-000-SP.
  • Part Number
  • Manufacturer
  • Package
  • Description