Microchip JANTX1N5283-1
Microchip JANTX1N5283-1
feed

Microchip JANTX1N5283-1

Current regulation Military, MIL-PRF-19500/463 Series Current Regulator IC

Manufacturer No:

JANTX1N5283-1

Manufacturer:

Microchip

Utmel No:

1610-JANTX1N5283-1

Package:

DO-204AA, DO-7, Axial

ECAD Model:

Description:

Current regulator Military, MIL-PRF-19500/463 Series -65°C ~ 175°C (TJ)

Quantity:

Unit Price: $31.856554

Ext Price: $31.86

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 24

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $31.856554

    $31.86

  • 10

    $30.053353

    $300.53

  • 100

    $28.352220

    $2,835.22

  • 500

    $26.747377

    $13,373.69

  • 1000

    $25.233375

    $25,233.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
JANTX1N5283-1 information

Specifications
Product Details
Microchip JANTX1N5283-1 technical specifications, attributes, parameters and parts with similar specifications to Microchip JANTX1N5283-1.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    DO-204AA, DO-7, Axial
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    DO-7
  • Manufacturer
    GE - General Electric
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    1N5283
  • Voltage - Limiting (Max)
    1V
  • Mfr
    Microchip Technology
  • Voltage - Anode - Cathode (Vak)(Max)
    100V
  • Product Status
    Active
  • Regulator Current (Max)
    242µA
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Mounting Styles
    Through Hole
  • Brand
    Microchip / Microsemi
  • RoHS
    N
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -65°C ~ 175°C (TJ)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Military, MIL-PRF-19500/463
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    -
  • Subcategory
    Diodes & Rectifiers
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    500mW
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Current Regulator Diodes
  • Product Category

    a particular group of related products.

    Current Regulator Diodes
  • Length
    7.62 mm
0 Similar Products Remaining

JANTX1N5283-1 Overview

The package includes buck boost converter in version Bulk.In this case, voltage regulator has been packaged in the same way as DO-204AA, DO-7, Axial.The current regulator is mounted by Through Hole.In order to maintain a safe operating environment, the temperature cannot exceed -65°C ~ 175°C (TJ).There is a part called Diodes & Rectifiers which contains all of these current regulations.There are FPGAs of this type in the Military, MIL-PRF-19500/463 series.

JANTX1N5283-1 Features

Bulk package
Military, MIL-PRF-19500/463 series

JANTX1N5283-1 Applications

There are a lot of Microchip
JANTX1N5283-1 Current Regulation/Managements applications.


  • DC motor control
  • Over-current protection
  • Power supply current measurement
  • Level translating
  • Over current monitor
  • Power management
  • Programmable current source
  • Automotive current measurement
  • Industrial applications current measurement
  • Battery management