Microchip Technology AT91SAM9G46B-CU
Microchip Technology AT91SAM9G46B-CU
feed

Microchip Technology AT91SAM9G46B-CU

Microprocessor ARM926EJ-S SAM9G Series 324-TFBGA

Manufacturer No:

AT91SAM9G46B-CU

Utmel No:

1610-AT91SAM9G46B-CU

Package:

324-TFBGA

ECAD Model:

Description:

ARM926EJ-S Microprocessor SAM9G Series AT91SAM9G46 324-Pin 400MHz 324-TFBGA

Quantity:

Unit Price: $18.477510

Ext Price: $18.48

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $18.477510

    $18.48

  • 10

    $17.431613

    $174.32

  • 100

    $16.444918

    $1,644.49

  • 500

    $15.514074

    $7,757.04

  • 1000

    $14.635918

    $14,635.92

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AT91SAM9G46B-CU information

Specifications
Documents & Media
Product Details
Product Comparison
Microchip Technology AT91SAM9G46B-CU technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology AT91SAM9G46B-CU.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Copper, Silver, Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    324-TFBGA
  • Number of Pins
    324
  • Memory Types
    FLASH, ROM
  • Number of I/Os
    160
  • Watchdog Timers
    Yes
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SAM9G
  • Published
    2004
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    400MHz
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    AT91SAM9G46
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    2-Wire, EBI/EMI, Ethernet, I2C, IrDA, MMC, SPI, UART, USART, USB
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    3.6V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    1.65V
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    64kB
  • Oscillator Type

    Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.

    Internal
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    64kB
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    ARM926EJ-S
  • Peripherals

    In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.

    DMA, LCD, POR, PWM, WDT
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    32b
  • Number of Timers/Counters
    6
  • Core Architecture

    In electronic components, the term "Core Architecture" refers to the fundamental design and structure of the component's internal circuitry. It encompasses the arrangement of key components, such as processors, memory units, and input/output interfaces, within the device. The core architecture plays a crucial role in determining the component's performance, power efficiency, and overall capabilities. Different core architectures are optimized for specific applications and requirements, such as high-speed processing, low power consumption, or specialized functions. Understanding the core architecture of electronic components is essential for engineers and designers to select the most suitable components for their projects.

    ARM
  • Voltage - I/O

    Voltage - I/O is a parameter that refers to the voltage levels at the input and output pins of an electronic component, such as an integrated circuit or a semiconductor device. It specifies the range of voltages that the component can accept at its input pins and the voltages it will output at its output pins under normal operating conditions. This parameter is crucial for ensuring proper functionality and compatibility with other components in a circuit. It helps designers determine the appropriate voltage levels to use when interfacing with the component to prevent damage and ensure reliable operation.

    1.8V 3.3V
  • Ethernet

    Ethernet is a widely used networking technology that allows devices to communicate with each other over a local area network (LAN). It is a set of standards that define how data is transmitted over a physical medium, typically using twisted-pair cables or fiber optics. Ethernet specifies the protocols for data transmission, addressing, and error detection, ensuring reliable and efficient communication between devices. It is commonly used in homes, businesses, and data centers to connect computers, printers, routers, and other networked devices. Ethernet has evolved over the years to support faster speeds and improved performance, making it a fundamental component of modern networking infrastructure.

    10/100Mbps
  • Number of Cores/Bus Width
    1 Core 32-Bit
  • Graphics Acceleration

    Graphics accelerators speed up the displaying of images on the monitor making it possible to achieve effects not otherwise possible - for example, the presentation of very large images or of interactive games in which images need to change quickly in response to user input.

    No
  • RAM Controllers

    RAM controllers are electronic components responsible for managing the flow of data to and from random access memory (RAM) in a computer system. They control the timing and data transfer between the CPU and RAM, ensuring efficient communication and data access. RAM controllers play a crucial role in determining the speed and performance of a computer system by optimizing memory access and utilization. These controllers are typically integrated into the motherboard or processor and are essential for the overall functioning of the system's memory subsystem.

    LPDDR, LPSDR, DDR2, SDR, SRAM
  • USB

    USB stands for Universal Serial Bus, which is a common interface used for connecting various electronic devices to a computer or other host device. It allows for the transfer of data, power, and communication between devices. USB ports are found on a wide range of devices such as computers, smartphones, printers, cameras, and more. The USB standard has evolved over the years to include different versions with varying data transfer speeds and power delivery capabilities. Overall, USB has become a widely adopted and versatile standard for connecting and interacting with electronic components.

    USB 2.0 (3)
  • Additional Interfaces

    Additional Interfaces in electronic components refer to the extra connections or ports that allow the component to interact with other devices or systems. These interfaces can include various types of communication protocols such as USB, HDMI, Ethernet, or wireless connections like Bluetooth or Wi-Fi. The presence of additional interfaces expands the functionality and versatility of the electronic component, enabling it to send and receive data, signals, or power to and from external devices. Designers and users can utilize these interfaces to enhance the capabilities and connectivity of the electronic component within a larger system or network.

    AC97, EBI/EMI, I2C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
  • Number of PWM Channels
    4
  • Display & Interface Controllers

    A unit in a computer system consisting of channels and associated control circuitry that connect a number of visual display units with a central processor.

    LCD, Touchscreen
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Microchip Technology AT91SAM9G46B-CU.

AT91SAM9G46B-CU Overview

Since the microprocessor is packed in 324-TFBGA, shipping overseas is convenient. High reliability is achieved by using advanced packaging methods Tray. This CPU has 1 Core 32-Bit cores and 1 Core 32-Bit bus widths. K-40°C~85°C TAw what the operating temperature is around -40°C~85°C TA. In the series SAM9G, it is found. ARM926EJ-S processors are embedded in this CPU. There are LPDDR, LPSDR, DDR2, SDR, SRAM RAM controllers used by this CPU. Microprocessors with AC97, EBI/EMI, I2C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART interfaces are designed to serve users better. 1.8V 3.3V is the I/O speed of this CPU. Use AT91SAM9G46 to search for variants of the cpu microprocessor. A CPU operates at a frequency of 400MHz. Detailed functions for 324 pins can be found in the datasheets. For data transfer, there is 32b bandwidth available. There are many applications for this CPU, since it is Surface Mount mounted. In this case, the amount of RAM (Random-Access Memory) is set to 64kB. Users should not supply the embedded microprocessor with voltages higher than 3.6V in normalcircumstances. CPU microprocessors should be fed with 1.65V voltage. CPU memory is sized 64kB. A CPU's 6 counters indicate how busy it is. There are DMA, LCD, POR, PWM, WDT peripheral devices connected to the CPU.

AT91SAM9G46B-CU Features

ARM926EJ-S Core
32b-Bit Data Bus Width
64kB RAM
DMA, LCD, POR, PWM, WDT Peripherals

AT91SAM9G46B-CU Applications

There are a lot of Microchip Technology
AT91SAM9G46B-CU Microprocessor applications.


  • Instrument control
  • Consumer electronics products
  • Toys
  • Robots
  • Radio
  • Television
  • Heater/Fan
  • Calculator
  • Kindle
  • Christmas lights
The three parts on the right have similar specifications to Microchip Technology & AT91SAM9G46B-CU.
  • Image
    Part Number
    Manufacturer
    Package / Case
    Number of Pins
    Core Architecture
    Data Bus Width
    Number of I/O
    Interface
    Memory Type
    Memory Size
    Min Supply Voltage
    Max Supply Voltage
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • AT91SAM9G46B-CU

    AT91SAM9G46B-CU

    324-TFBGA

    324

    ARM

    32 b

    160

    2-Wire, EBI/EMI, Ethernet, I2C, IrDA, MMC, SPI, UART, USART, USB

    FLASH, ROM

    64 kB

    1.65 V

    3.6 V

    2000
    $18.47751
  • AT91SAM9M10-CU

    324-TFBGA

    324

    ARM

    32 b

    160

    2-Wire, EBI/EMI, Ethernet, I2C, SPI, Serial, UART, USART, USB

    ROM, SRAM

    64 kB

    900 mV

    3.6 V

    0
    -

    Same as the main part number.