MICROCHIP TECHNOLOGY AVR64DD32-E/RXB
MICROCHIP TECHNOLOGY AVR64DD32-E/RXB
feed

MICROCHIP TECHNOLOGY AVR64DD32-E/RXB

Microcontroller

Manufacturer No:

AVR64DD32-E/RXB

Utmel No:

1610-AVR64DD32-E/RXB

Package:

-

ECAD Model:

Description:

Microcontroller

Quantity:

Unit Price: $1.118625

Ext Price: $1.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 610

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.118625

    $1.12

  • 10

    $1.055307

    $10.55

  • 100

    $0.995572

    $99.56

  • 500

    $0.939219

    $469.61

  • 1000

    $0.886056

    $886.06

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AVR64DD32-E/RXB information

Specifications
Product Details
MICROCHIP TECHNOLOGY AVR64DD32-E/RXB technical specifications, attributes, parameters and parts with similar specifications to MICROCHIP TECHNOLOGY AVR64DD32-E/RXB.
  • Type
    Parameter
  • Type of integrated circuit
    AVR microcontroller
  • Case
    VQFN32
  • Number of inputs/outputs
    27/26
  • Mounting
    SMD
  • Interface1
    USART
  • Memory1
    64kB FLASH
  • Memory
    256B EEPROM
  • Number of comparators
    1
  • Integrated circuit features1
    zero cross detect
  • Integrated circuit features
    Brown Out Detection (BOD)
  • Kind of package
    in-tray
  • Number of 10bit D/A converters
    1
  • Certificates
    RoHS compliant
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    GPIO
  • Family

    In electronic components, the parameter "Family" typically refers to a categorization or classification system used to group similar components together based on their characteristics, functions, or applications. This classification helps users easily identify and select components that meet their specific requirements. The "Family" parameter can include various subcategories such as resistors, capacitors, diodes, transistors, integrated circuits, and more. Understanding the "Family" of an electronic component can provide valuable information about its compatibility, performance specifications, and potential uses within a circuit or system. It is important to consider the "Family" parameter when designing or troubleshooting electronic circuits to ensure proper functionality and compatibility with other components.

    AVR64
0 Similar Products Remaining

AVR64DD32-E/RXB Overview


AVR64DD32-E/RXB Features


AVR64DD32-E/RXB Applications

There are a lot of MICROCHIP TECHNOLOGY
AVR64DD32-E/RXB Microcontroller applications.


  • Equipment control
  • Instrument control
  • Toys
  • Robots
  • Radio
  • Television
  • Heater/Fan
  • Calculator
  • Kindle
  • Christmas lights