Microchip Technology LP2950-03YZ
Microchip Technology LP2950-03YZ
feed

Microchip Technology LP2950-03YZ

Fixed TO-226-3, TO-92-3 (TO-226AA) Tube Regulator IC

Manufacturer No:

LP2950-03YZ

Utmel No:

1610-LP2950-03YZ

Package:

TO-226-3, TO-92-3 (TO-226AA)

ECAD Model:

Description:

Fixed LP2950-03 PMIC TO-226-3, TO-92-3 (TO-226AA)

Quantity:

Unit Price: $0.412431

Ext Price: $0.41

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2838

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.412431

    $0.41

  • 10

    $0.389086

    $3.89

  • 100

    $0.367062

    $36.71

  • 500

    $0.346285

    $173.14

  • 1000

    $0.326684

    $326.68

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LP2950-03YZ information

Specifications
Product Details
Product Comparison
Microchip Technology LP2950-03YZ technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology LP2950-03YZ.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-226-3, TO-92-3 (TO-226AA)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    TO-92-3
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Published
    1999
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    LP2950-03
  • Current - Supply (Max)

    The parameter "Current - Supply (Max)" in electronic components refers to the maximum amount of current that a component can draw from a power supply for its operation. This parameter is critical for ensuring that the power supply can adequately meet the demands of the component without causing damage or malfunction. Exceeding this specified maximum current can lead to overheating, reduced performance, or failure of the component. It is essential to consider this value when designing or integrating components into electronic circuits to maintain reliability and functionality.

    14mA
  • Voltage - Input (Max)

    Voltage - Input (Max) is a parameter in electronic components that specifies the maximum voltage that can be safely applied to the input of the component without causing damage. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the maximum input voltage can lead to electrical overstress, which may result in permanent damage or failure of the component. It is important to carefully adhere to the specified maximum input voltage to prevent any potential issues and maintain the reliability of the electronic system.

    30V
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Fixed
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    Positive
  • Voltage - Output (Min/Fixed)

    Voltage - Output (Min/Fixed) refers to the minimum fixed output voltage level that an electronic component, such as a voltage regulator or power supply, is designed to provide under specified load conditions. This parameter ensures that the device consistently delivers a reliable voltage that meets the requirements of the connected circuits or components. It is critical for applications where stable and predictable voltage is necessary for proper operation.

    5V
  • Number of Regulators

    A regulator is a mechanism or device that controls something such as pressure, temperature, or fluid flow. The voltage regulator keeps the power level stabilized. A regulator is a mechanism or device that controls something such as pressure, temperature, or fluid flow.

    1
  • Current - Quiescent (Iq)

    The parameter "Current - Quiescent (Iq)" in electronic components refers to the amount of current consumed by a device when it is in a quiescent or idle state, meaning when it is not actively performing any tasks or operations. This parameter is important because it represents the baseline power consumption of the device even when it is not actively being used. A lower quiescent current (Iq) value is desirable as it indicates that the device is more energy-efficient and will consume less power when not in use, which can help extend battery life in portable devices and reduce overall power consumption in electronic systems. Designers often pay close attention to the quiescent current specification when selecting components for low-power applications or battery-operated devices.

    150μA
  • Voltage Dropout (Max)

    Voltage Dropout (Max) refers to the minimum voltage difference between the input and output of a voltage regulator or linear power supply needed to maintain proper regulation. It indicates the maximum allowable voltage drop across the device for it to function effectively without dropout. If the input voltage falls below this threshold, the output voltage may drop below the specified level, leading to potential operational issues for connected components. This parameter is critical for ensuring stable and reliable power delivery in electronic circuits.

    0.6V @ 100mA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: LP2950-03YZ Voltage Regulator

Description

The LP2950-03YZ is a linear voltage regulator from Microchip Technology, designed to provide a stable and reliable output voltage in various electronic applications. This IC is part of the LP2950 series, known for its high accuracy and low dropout voltage. The LP2950-03YZ specifically offers a fixed output voltage of 5V, making it an ideal component for powering low-voltage circuits.

Features

  • Low Dropout Voltage: The LP2950-03YZ features a maximum voltage dropout of 0.6V at 100mA, ensuring efficient operation even under low input voltage conditions.
  • Low Quiescent Current: With a quiescent current of 150μA, this regulator minimizes power consumption in standby or shutdown modes.
  • Wide Operating Temperature Range: The device operates reliably over a broad temperature range of -40°C to 125°C, making it suitable for use in harsh environments.
  • ROHS3 Compliant: The LP2950-03YZ is compliant with ROHS3 standards, ensuring environmental sustainability.
  • Positive Output Configuration: The regulator provides a positive output voltage, which is fixed at 5V.

Applications

  1. Primary Applications:
  2. Powering microcontrollers and other low-voltage digital circuits.
  3. Supplying voltage to sensors and transducers.
  4. Providing stable power in battery-powered devices.

  5. Secondary Applications:

  6. As a reference voltage source in analog circuits.
  7. In medical devices where precise voltage regulation is crucial.
  8. In industrial control systems requiring stable power supplies.

Alternative Parts

For users looking to replace the LP2950-03YZ with alternative components, some options include: - TL431: A popular voltage reference IC that can be used as a voltage regulator with external components. - LM7805: A well-known linear voltage regulator with a fixed output of 5V but higher quiescent current compared to the LP2950. - ADP170: A low-dropout linear regulator offering similar performance characteristics but with additional features like adjustable output voltage.

Embedded Modules

The LP2950-03YZ is commonly used in various embedded systems due to its reliability and efficiency: - Microcontroller Boards: Many microcontroller boards use this regulator as part of their power management system. - Single-Board Computers: It is often integrated into single-board computers like Raspberry Pi or Arduino boards for providing stable power supply. - Industrial Control Systems: In industrial control systems where precise voltage regulation is necessary, this IC is frequently employed.

The LP2950-03YZ remains an excellent choice for designers seeking a reliable and efficient linear voltage regulator despite being an obsolete part. Its widespread use in various applications underscores its value as a dependable component in electronic design.

The three parts on the right have similar specifications to Microchip Technology & LP2950-03YZ.
LP2950-03YZ Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "LP2950-03YZ" in Microchip Technology LP2950-03YZ.
  • Part Number
  • Manufacturer
  • Package
  • Description