Microchip Technology MIC6315-29D4UY-TR
Microchip Technology MIC6315-29D4UY-TR
feed

Microchip Technology MIC6315-29D4UY-TR

PMIC Voltage supervisor IC

Manufacturer No:

MIC6315-29D4UY-TR

Utmel No:

1610-MIC6315-29D4UY-TR

Package:

TO-253-4, TO-253AA

Datasheet:

MIC6315

ECAD Model:

Description:

MIC6315 Voltage supervisor

Quantity:

Unit Price: $0.759896

Ext Price: $0.76

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2652

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.759896

    $0.76

  • 10

    $0.716883

    $7.17

  • 100

    $0.676305

    $67.63

  • 500

    $0.638023

    $319.01

  • 1000

    $0.601909

    $601.91

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MIC6315-29D4UY-TR information

Specifications
Documents & Media
Product Details
Product Comparison
Microchip Technology MIC6315-29D4UY-TR technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology MIC6315-29D4UY-TR.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-253-4, TO-253AA
  • Number of Pins
    4
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    SOT-143
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2008
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Simple Reset/Power-On Reset
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    MIC6315
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    Open Drain or Open Collector
  • Reset

    The "Reset" parameter in electronic components refers to a function that initializes or sets a device to a predefined state. It is often used to clear any temporary data, errors, or configurations that may have been stored during operation. The reset process can ensure that the device starts from a known good state, allowing for reliable performance in subsequent tasks. This parameter is critical in digital circuits and systems where proper initialization is necessary for correct functioning.

    Active Low
  • Voltage - Threshold

    Voltage - Threshold is a parameter in electronic components that refers to the minimum voltage level required to trigger a specific function or operation within the component. It is the critical voltage level at which the component transitions from one state to another, such as turning on or off. This threshold voltage is essential for ensuring the proper functioning of the component and is often specified in the component's datasheet. Understanding the voltage threshold is crucial for designing and troubleshooting electronic circuits to ensure that the component operates within its specified voltage range.

    2.93V
  • Number of Voltages Monitored

    Voltage monitoring relays can detect not only under-voltages and over-voltages, but also voltage-related issues such as phase imbalances, phase loss, and phase sequence. Voltage monitoring relays are designed for either single-phase or three-phase systems.

    1
  • Reset Timeout

    The "Reset Timeout" parameter in electronic components refers to the amount of time it takes for a device to reset or return to its default state after a specific event or condition. This parameter is crucial in ensuring the proper functioning and reliability of the component, as it determines how quickly the device can recover from a fault or error situation. A shorter reset timeout typically indicates a faster response time, while a longer reset timeout may allow for more thorough error recovery processes. Designers and engineers must carefully consider the reset timeout value to meet the requirements of the application and ensure optimal performance of the electronic component.

    1.1s Minimum
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Microchip Technology MIC6315-29D4UY-TR.

Product Description

Description

The MIC6315-29D4UY-TR is a simple reset/power-on reset IC designed by Microchip Technology. This integrated circuit is specifically engineered to provide a reliable and efficient means of managing power-on and power-off conditions in electronic systems. The MIC6315 series is known for its robust performance, making it an ideal choice for various applications requiring precise control over system resets.

Features

  • Simple Reset/Power-On Reset: The MIC6315-29D4UY-TR offers a straightforward reset mechanism that ensures systems are properly initialized upon power-up.
  • Active Low Reset: The reset signal is active low, which means it goes low when the system needs to be reset.
  • Reset Timeout: With a minimum reset timeout of 1.1 seconds, this IC provides sufficient time for system initialization before triggering a reset.
  • Operating Temperature Range: The device operates within the range of -40°C to 85°C, making it suitable for a wide range of environments.
  • RoHS3 Compliant: The MIC6315-29D4UY-TR adheres to the RoHS3 standards, ensuring compliance with environmental regulations.
  • Surface Mount Package: Available in both TO-253-4 and TO-253AA packages, this IC is designed for surface mount technology (SMT), facilitating easy integration into modern PCB designs.

Applications

  1. Primary Applications
  2. Embedded Systems: Ideal for use in embedded systems where reliable power-on reset functionality is crucial.
  3. Industrial Automation: Used in industrial automation systems where precise control over system resets is necessary.
  4. Consumer Electronics: Suitable for consumer electronics such as smart home devices, wearables, and other IoT applications.

  5. Secondary Applications

  6. Automotive Systems: Can be used in automotive systems requiring robust power management solutions.
  7. Medical Devices: Utilized in medical devices where reliable system initialization is essential for patient safety.

Alternative Parts

If the MIC6315-29D4UY-TR is not available or if you need an alternative solution, consider the following parts: - MIC6315-29D4U (without TR suffix) - MIC6315-29D4U-TR (with different package or lead time)

These alternatives offer similar functionality but may vary in packaging or lead times.

Embedded Modules

The MIC6315-29D4UY-TR is often used in various embedded modules due to its reliability and ease of integration: - Microcontroller Boards: Frequently integrated into microcontroller boards like those from Arduino or Raspberry Pi for added reliability. - System-on-Chip (SoC) Modules: Used in SoC modules where a simple reset/power-on reset IC is required for system initialization.

In summary, the MIC6315-29D4UY-TR is a reliable and efficient simple reset/power-on reset IC suitable for a wide range of applications requiring precise control over system resets. Its compliance with environmental regulations and availability in various packages make it an excellent choice for modern electronic designs.

The three parts on the right have similar specifications to Microchip Technology & MIC6315-29D4UY-TR.
MIC6315-29D4UY-TR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "MIC6315-29D4UY-TR" in Microchip Technology MIC6315-29D4UY-TR.
  • Part Number
  • Manufacturer
  • Package
  • Description