Microchip Technology PCI11414-I/PMX
Microchip Technology PCI11414-I/PMX
feed

Microchip Technology PCI11414-I/PMX

Specialized ICs Integrated circuit

Manufacturer No:

PCI11414-I/PMX

Utmel No:

1610-PCI11414-I/PMX

Package:

164-VFQFN Dual Rows, Exposed Pad

ECAD Model:

Description:

Analog Switches Specialized ICs

Quantity:

Unit Price: $26.643719

Ext Price: $26.64

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 44

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $26.643719

    $26.64

  • 10

    $25.135584

    $251.36

  • 100

    $23.712815

    $2,371.28

  • 500

    $22.370580

    $11,185.29

  • 1000

    $21.104321

    $21,104.32

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PCI11414-I/PMX information

Specifications
Documents & Media
Product Details
Microchip Technology PCI11414-I/PMX technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology PCI11414-I/PMX.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    164-VFQFN Dual Rows, Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    164-DRQFN (13x13)
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    PCI11414
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    Analog Switches
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Microchip Technology PCI11414-I/PMX.

PCI11414-I/PMX Overview

164-VFQFN Dual Rows, Exposed Pad encloses the ICs.The package Tray contains integrated circuit.Using Surface Mount, integrated circuit is mounted.In various integrated circuits, it is referred to as a Analog Switches.Packaged by 164-DRQFN (13x13), the ICs complete is in good condition.

PCI11414-I/PMX Features

Supplier Device Package : 164-DRQFN (13x13)

PCI11414-I/PMX Applications

There are a lot of Microchip Technology
PCI11414-I/PMX Specialized ICs applications.


  • Secure Download and Boot
  • Ecosystem Control
  • Anti-cloning
  • Message Security
  • µP Switch Interfacing
  • Industrial Instruments
  • PC-Based Instruments
  • Portable Instruments
  • Membrane Keypads
  • Authentication of Medical Sensors and Tools