MICROCHIP TECHNOLOGY PIC16F13144T-I/SS
MICROCHIP TECHNOLOGY PIC16F13144T-I/SS
feed

MICROCHIP TECHNOLOGY PIC16F13144T-I/SS

Microcontroller

Manufacturer No:

PIC16F13144T-I/SS

Utmel No:

1610-PIC16F13144T-I/SS

Package:

-

ECAD Model:

Description:

Microcontroller

Quantity:

Unit Price: $0.624743

Ext Price: $0.62

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1295

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.624743

    $0.62

  • 10

    $0.589380

    $5.89

  • 100

    $0.556019

    $55.60

  • 500

    $0.524546

    $262.27

  • 1000

    $0.494855

    $494.86

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PIC16F13144T-I/SS information

Specifications
Product Details
MICROCHIP TECHNOLOGY PIC16F13144T-I/SS technical specifications, attributes, parameters and parts with similar specifications to MICROCHIP TECHNOLOGY PIC16F13144T-I/SS.
  • Type
    Parameter
  • Number of inputs/outputs
    18
  • Integrated circuit features
    Brown Out Reset (BOR)
  • Integrated circuit features1
    watchdog
  • Case
    SSOP20
  • Mounting
    SMD
  • Interface1
    SPI
  • Type of integrated circuit
    PIC microcontroller
  • Kind of architecture
    Harvard 8bit
  • Kind of package1
    tape
  • Kind of package
    reel
  • Memory1
    7kB FLASH
  • Memory
    0.5kB SRAM
  • Number of comparators
    2
  • Gross weight
    0.5g
  • Certificates
    RoHS compliant
  • Operating temperature
    -40...85°C
  • Supply voltage
    1.8...5.5V DC
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    EUSART
  • Clock frequency
    32MHz
  • Family

    In electronic components, the parameter "Family" typically refers to a categorization or classification system used to group similar components together based on their characteristics, functions, or applications. This classification helps users easily identify and select components that meet their specific requirements. The "Family" parameter can include various subcategories such as resistors, capacitors, diodes, transistors, integrated circuits, and more. Understanding the "Family" of an electronic component can provide valuable information about its compatibility, performance specifications, and potential uses within a circuit or system. It is important to consider the "Family" parameter when designing or troubleshooting electronic circuits to ensure proper functionality and compatibility with other components.

    PIC16
0 Similar Products Remaining

PIC16F13144T-I/SS Overview


PIC16F13144T-I/SS Features


PIC16F13144T-I/SS Applications

There are a lot of MICROCHIP TECHNOLOGY
PIC16F13144T-I/SS Microcontroller applications.


  • Instrument control
  • Toys
  • Robots
  • Radio
  • Television
  • Heater/Fan
  • Calculator
  • Kindle
  • Christmas lights
  • 3D printers
PIC16F13144T-I/SS Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "PIC16F13144T-I/SS" in MICROCHIP TECHNOLOGY PIC16F13144T-I/SS.
  • Part Number
  • Manufacturer
  • Package
  • Description