Microchip Technology SY88353BLMG-TR
Microchip Technology SY88353BLMG-TR
feed

Microchip Technology SY88353BLMG-TR

Amplifier 16 Pin

Manufacturer No:

SY88353BLMG-TR

Utmel No:

1610-SY88353BLMG-TR

Package:

16-VFQFN Exposed Pad, 16-MLF®

Datasheet:

SY88353BL

ECAD Model:

Description:

Amplifier SY88353B 16 Pin 16-VFQFN Exposed Pad, 16-MLF®

Quantity:

Unit Price: $4.983923

Ext Price: $4.98

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 43

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.983923

    $4.98

  • 10

    $4.701814

    $47.02

  • 100

    $4.435674

    $443.57

  • 500

    $4.184598

    $2,092.30

  • 1000

    $3.947734

    $3,947.73

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SY88353BLMG-TR information

Specifications
Documents & Media
Product Details
Product Comparison
Microchip Technology SY88353BLMG-TR technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology SY88353BLMG-TR.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-VFQFN Exposed Pad, 16-MLF®
  • Number of Pins
    16
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-MLF® (3x3)
  • Number of Elements
    3
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    Limiting Postamplifier
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    50Ohm
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Optical Networks
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    SY88353B
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3V
  • Number of Channels
    1
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    3.6V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    3V
  • Max Input Voltage

    Max Input Voltage refers to the maximum voltage level that an electronic component can safely handle without getting damaged. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the specified maximum input voltage can lead to overheating, electrical breakdown, or permanent damage to the component. It is important to carefully adhere to the manufacturer's guidelines regarding the maximum input voltage to prevent any potential issues and maintain the reliability of the electronic device.

    3.6V
  • Voltage Gain

    Voltage gain is a measure of how much an electronic component or circuit amplifies an input voltage signal to produce an output voltage signal. It is typically expressed as a ratio or in decibels (dB). A higher voltage gain indicates a greater amplification of the input signal. Voltage gain is an important parameter in amplifiers, where it determines the level of amplification provided by the circuit. It is calculated by dividing the output voltage by the input voltage and is a key factor in determining the overall performance and functionality of electronic devices.

    38dB
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Microchip Technology SY88353BLMG-TR.

Product Description: SY88353BLMG-TR Limiting Postamplifier

Description

The SY88353BLMG-TR is a specialized limiting postamplifier designed by Microchip Technology, specifically tailored for high-performance applications in optical networks. This integrated circuit (IC) is part of the Linear - Amplifiers - Special Purpose category, offering exceptional voltage gain and reliability. The device is packaged in a compact 16-MLF? (3x3) format, making it suitable for surface mount applications.

Features

  • Voltage Gain: The SY88353BLMG-TR boasts a high voltage gain of 38 dB, ensuring robust signal amplification.
  • Type: It functions as a limiting postamplifier, ideal for applications where signal clipping is necessary to prevent distortion.
  • RoHS Compliance: The IC is fully compliant with ROHS3 standards, ensuring environmental sustainability.
  • Resistance: With a resistance of 50 Ohms, this amplifier is well-suited for impedance matching in various optical network configurations.
  • Operating Supply Voltage: The device operates efficiently on a supply voltage of 3.3V, making it energy-efficient and compatible with modern electronic systems.
  • Mounting Type: Designed for surface mount technology (SMT), it offers easy integration into compact electronic designs.
  • Moisture Sensitivity Level (MSL): The MSL rating of 3 indicates that the device can withstand exposure to moisture during storage and handling up to 168 hours.

Applications

The primary applications of the SY88353BLMG-TR include: - Optical Networks: This IC is particularly suited for use in optical network systems where high gain and limiting capabilities are crucial for maintaining signal integrity.

Secondary applications may include: - Telecommunications Systems: Its high gain and stability make it useful in various telecommunications systems where signal amplification is required. - Data Transmission Systems: The device's ability to handle high input voltages while maintaining signal quality makes it suitable for data transmission systems.

Alternative Parts

Alternative parts for the SY88353BLMG-TR include: - SY88353B: This is the base part number without the suffix indicating specific packaging or revisions.

Embedded Modules

The SY88353BLMG-TR may be used in various embedded modules designed for optical networking applications, such as: - Optical Transceiver Modules: This IC can be integrated into transceiver modules used in fiber optic communication systems. - Network Interface Cards (NICs): Its high gain and limiting capabilities make it a valuable component in NICs used in data centers and cloud computing environments.

Summary

The SY88353BLMG-TR from Microchip Technology is a reliable and high-performance limiting postamplifier designed specifically for optical network applications. Its compact 16-MLF? package and surface mount technology ensure easy integration into modern electronic systems while its high voltage gain and ROHS compliance make it an environmentally friendly choice. With its robust features and versatile applications, this IC is an essential component in various telecommunications and data transmission systems.

The three parts on the right have similar specifications to Microchip Technology & SY88353BLMG-TR.
SY88353BLMG-TR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "SY88353BLMG-TR" in Microchip Technology SY88353BLMG-TR.
  • Part Number
  • Manufacturer
  • Package
  • Description