Microchip Technology ZL40262LDG1
Microchip Technology ZL40262LDG1
feed

Microchip Technology ZL40262LDG1

Driver 1:2 Clock Buffer

Manufacturer No:

ZL40262LDG1

Utmel No:

1610-ZL40262LDG1

Package:

20-VFQFN Exposed Pad

Datasheet:

ZL40262

ECAD Model:

Description:

1 Circuit 1:2 Clock Buffer 20-VFQFN Exposed Pad

Quantity:

Unit Price: $1.882662

Ext Price: $1.88

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 250

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.882662

    $1.88

  • 10

    $1.776096

    $17.76

  • 100

    $1.675562

    $167.56

  • 500

    $1.580719

    $790.36

  • 1000

    $1.491245

    $1,491.24

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ZL40262LDG1 information

Specifications
Documents & Media
Product Details
Microchip Technology ZL40262LDG1 technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology ZL40262LDG1.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    20-VFQFN Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    20-QFN (4x4)
  • Frequency(Max)
    400MHz
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    Fanout Buffer (Distribution)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.375V~2.625V 3.135V~3.465V
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    HCSL
  • Number of Circuits
    1
  • Input

    In electronic components, "Input" refers to the signal or data that is provided to a device or system for processing or manipulation. It is the information or command that is received by the component to initiate a specific function or operation. The input can come from various sources such as sensors, other electronic devices, or user interactions. It is crucial for the proper functioning of the component as it determines how the device will respond or behave based on the input received. Understanding and managing the input parameters is essential in designing and using electronic components effectively.

    Differential or Single-Ended
  • Ratio - Input:Output

    The parameter "Ratio - Input:Output" in electronic components refers to the relationship between the input and output quantities of a device or system. It is a measure of how the input signal or energy is transformed or converted into the output signal or energy. This ratio is often expressed as a numerical value or percentage, indicating the efficiency or effectiveness of the component in converting the input to the desired output. A higher ratio typically signifies better performance or higher efficiency, while a lower ratio may indicate losses or inefficiencies in the conversion process. Understanding and optimizing the input-output ratio is crucial in designing and evaluating electronic components for various applications.

    1:2
  • Differential - Input:Output

    Differential - Input:Output refers to the relationship between the input and output signals in differential amplifiers or circuits. It measures the difference in voltage between two input terminals and produces an output that is proportional to this difference. This parameter is essential for noise rejection and improving signal integrity in various applications, such as operational amplifiers and data acquisition systems. It allows circuits to effectively amplify small signals while minimizing interference and common-mode noise.

    Yes/Yes
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Microchip Technology ZL40262LDG1.

Product Description: ZL40262LDG1 Clock Buffer from Microchip Technology

Description

The ZL40262LDG1 is a high-performance fanout buffer designed by Microchip Technology, specifically tailored for clock distribution applications. This integrated circuit (IC) is part of Microchip's extensive portfolio of clock and timing solutions, ensuring reliable and efficient signal propagation in modern electronic systems. The ZL40262LDG1 operates within a wide supply voltage range, making it versatile for various applications.

Features

  • Fanout Buffer Type: The ZL40262LDG1 is a fanout buffer, which means it can distribute a single input signal to multiple outputs, enhancing signal integrity and reducing the impact of signal degradation over long distances.
  • Supply Voltage Range: The IC operates within a supply voltage range of 2.375V to 2.625V and 3.135V to 3.465V, providing flexibility in system design.
  • Output Type: The output is HCSL (High-Speed Current-Steering Logic), suitable for high-speed digital systems requiring precise timing signals.
  • Input/Output Ratio: The IC has a 1:2 input-to-output ratio, allowing for efficient signal distribution.
  • Temperature Range: It operates over a wide temperature range of -40°C to 85°C, ensuring reliable performance in various environmental conditions.
  • Package and Mounting: The IC is available in a 20-QFN (4x4) package, suitable for surface mount technology (SMT), which facilitates easy integration into modern PCB designs.
  • RoHS Compliance: The ZL40262LDG1 is ROHS3 compliant, adhering to environmental regulations for reducing hazardous substances in electronic products.

Applications

  1. Primary Applications:
  2. Clock Distribution Networks: The ZL40262LDG1 is ideal for distributing clock signals in high-speed digital systems such as data centers, servers, and networking equipment.
  3. High-Speed Data Transfer: It is used in applications requiring precise timing signals for high-speed data transfer protocols like PCIe or SATA.

  4. Secondary Applications:

  5. Embedded Systems: The IC can be used in embedded systems requiring reliable clock distribution such as automotive control units or industrial control systems.
  6. Communication Systems: It finds application in communication systems including routers, switches, and other network infrastructure components.

Alternative Parts

If the ZL40262LDG1 is not available or if you need alternative solutions with similar specifications:

  1. Alternative Part 1:
  2. Part Number: ZL40261LDG1
  3. Description: This part has similar specifications but may differ slightly in terms of supply voltage range or output type.

  4. Alternative Part 2:

  5. Part Number: ZL40263LDG1
  6. Description: This part offers slightly different features such as higher frequency operation but similar input/output ratio and HCSL output type.

Embedded Modules

The ZL40262LDG1 is commonly used in various embedded modules designed for high-speed digital systems:

  1. Module 1:
  2. Module Name: High-Speed Networking Module
  3. Description: This module integrates the ZL40262LDG1 along with other high-speed components like serializers/deserializers (SerDes) for high-speed data transfer applications.

  4. Module 2:

  5. Module Name: Server Clock Distribution Board
  6. Description: This board uses the ZL40262LDG1 along with other clock management ICs to distribute clock signals efficiently within server racks.

By integrating the ZL40262LDG1 into your design, you can ensure reliable and efficient clock distribution in your high-speed digital systems, meeting the demands of modern electronic applications.

ZL40262LDG1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "ZL40262LDG1" in Microchip Technology ZL40262LDG1.
  • Part Number
  • Manufacturer
  • Package
  • Description