Micron Technology MTFC8GACAEDQ-AIT
Micron Technology MTFC8GACAEDQ-AIT
feed

Micron Technology MTFC8GACAEDQ-AIT

Memory IC * Memory IC

Manufacturer No:

MTFC8GACAEDQ-AIT

Manufacturer:

Micron Technology

Utmel No:

1616-MTFC8GACAEDQ-AIT

Package:

-

ECAD Model:

Description:

* Memory IC * Series

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3109

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MTFC8GACAEDQ-AIT information

Specifications
Product Details
Micron Technology MTFC8GACAEDQ-AIT technical specifications, attributes, parameters and parts with similar specifications to Micron Technology MTFC8GACAEDQ-AIT.
  • Type
    Parameter
  • Supplier Package
    LBGA
  • Package
    Tape & Reel (TR)
  • Mfr
    Micron Technology Inc.
  • Product Status
    Obsolete
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40 to 85 °C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Type
    Embedded MMC
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3000 V
  • Memory Density

    Memory density in electronic components refers to the amount of data that can be stored in a given physical space or memory module. It is typically measured in bits or bytes per unit area, such as bits per square inch. Higher memory density means that more data can be stored in a smaller space, which is important for devices with limited physical size or power constraints. Memory density is a key factor in determining the capacity and performance of memory devices, such as RAM, ROM, and flash memory, and is a critical consideration in the design and manufacturing of electronic products.

    8
0 Similar Products Remaining

Product Description:

The MTFC8GACAEDQ-AIT is a high-performance, embedded MultiMediaCard (eMMC) from Micron Technology, Inc. This IC is designed to provide reliable and efficient storage solutions for various applications. With its compact LBGA package and tape & reel (TR) packaging, it is ideal for use in space-constrained designs.

Features:

  • Embedded MultiMediaCard (eMMC) technology for high-speed data transfer
  • 8GB memory density for ample storage capacity
  • Operating temperature range of -40°C to 85°C for robust performance in harsh environments
  • Operating supply voltage of 3.3V for low power consumption
  • Compact LBGA package for space-efficient design
  • Tape & reel (TR) packaging for easy handling and assembly

Applications:

  • Mobile devices, such as smartphones and tablets, for storing applications, media files, and user data
  • Automotive systems, such as infotainment and navigation systems, for reliable storage of maps, music, and other data
  • Industrial control systems, such as industrial PCs and automation systems, for storing control programs and data
  • Medical devices, such as medical imaging systems and patient monitoring devices, for storing patient data and medical images

Alternative Parts:

  • MTFC4GACAEDQ-AIT: A similar eMMC with 4GB memory density
  • MTFC16GACAEDQ-AIT: A higher-capacity eMMC with 16GB memory density
  • MTFC32GACAEDQ-AIT: A higher-capacity eMMC with 32GB memory density

Embedded Modules:

  • Various mobile devices, such as smartphones and tablets, that require high-capacity storage
  • Automotive systems, such as infotainment and navigation systems, that require reliable storage
  • Industrial control systems, such as industrial PCs and automation systems, that require high-capacity storage

FAQs:

Q: Is the MTFC8GACAEDQ-AIT compatible with my device? A: Please check your device's specifications to ensure compatibility with the MTFC8GACAEDQ-AIT.

Q: Can I use this IC in my automotive system? A: Yes, the MTFC8GACAEDQ-AIT is designed to operate in harsh environments and is suitable for use in automotive systems.

Q: Is the MTFC8GACAEDQ-AIT still available for purchase? A: Unfortunately, the MTFC8GACAEDQ-AIT is obsolete and no longer available for purchase. Please consider alternative parts listed above.

Q: Can I use this IC in my medical device? A: Yes, the MTFC8GACAEDQ-AIT is designed to operate in a variety of environments and is suitable for use in medical devices.

MTFC8GACAEDQ-AIT Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MTFC8GACAEDQ-AIT" in Micron Technology MTFC8GACAEDQ-AIT.
  • Part Number
  • Manufacturer
  • Package
  • Description