Molex 0039000059-02-G9-D
Molex 0039000059-02-G9-D
feed

Molex 0039000059-02-G9-D

Manufacturer No:

0039000059-02-G9-D

Manufacturer:

Molex

Utmel No:

1657-0039000059-02-G9-D

Package:

-

ECAD Model:

Description:

2" PRE-CRIMP A2064 GREEN

Quantity:

Unit Price: $0.823496

Ext Price: $0.82

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 16

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.823496

    $0.82

  • 10

    $0.776883

    $7.77

  • 100

    $0.732908

    $73.29

  • 500

    $0.691423

    $345.71

  • 1000

    $0.652286

    $652.29

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0039000059-02-G9-D information

Specifications
Documents & Media
Molex 0039000059-02-G9-D technical specifications, attributes, parameters and parts with similar specifications to Molex 0039000059-02-G9-D.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Tin
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Mini-Fit Jr
  • Published
    2011
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Green
  • Number of Rows
    1
  • Number of Conductors
    1
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    18 AWG
  • Wire/Cable Gauge

    Wire/Cable Gauge refers to the standardized measurement that defines the diameter of the wire or cable. It is typically measured using the American Wire Gauge (AWG) system, where a lower gauge number indicates a thicker wire. The gauge affects the wire's current-carrying capacity, resistance, and flexibility, making it an essential factor in electrical and electronic applications. Choosing the appropriate wire gauge is crucial for ensuring safety and performance in electrical systems.

    18 AWG
  • Contact End

    Contact End in electronic components refers to the point where electrical connections are made or terminated. It is the physical interface where a component can be connected to a circuit or another component. The contact end typically consists of metal pins, pads, or terminals that allow for the transfer of electrical signals or power between components. Proper alignment and connection of the contact end are crucial for ensuring reliable performance and functionality of electronic devices.

    Socket to Socket
  • Length
    2.00 50.80mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 0039000059-02-G9-D.
0039000059-02-G9-D Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "0039000059-02-G9-D" in Molex 0039000059-02-G9-D.
  • Part Number
  • Manufacturer
  • Package
  • Description