Molex 0039039142
Molex 0039039142
feed

Molex 0039039142

Manufacturer No:

0039039142

Manufacturer:

Molex

Utmel No:

1657-0039039142

Package:

-

ECAD Model:

Description:

0039039142 datasheet pdf and Rectangular Connectors - Housings product details from Molex stock available at Utmel

Quantity:

Unit Price: $0.488001

Ext Price: $0.49

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 20488

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.488001

    $0.49

  • 10

    $0.460378

    $4.60

  • 100

    $0.434319

    $43.43

  • 500

    $0.409735

    $204.87

  • 1000

    $0.386542

    $386.54

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0039039142 information

Specifications
Documents & Media
Product Details
Molex 0039039142 technical specifications, attributes, parameters and parts with similar specifications to Molex 0039039142.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Mini-Fit Jr 5557
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Receptacle
  • Number of Positions
    14
  • Color
    Black
  • Number of Rows
    2
  • Fastening Type

    There are 5 Main Types of Fastening Type: Screws, Nails, Bolts, Anchors, Rivets.

    Latch Lock
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Female Socket
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.165 4.20mm
  • Row Spacing

    the space needed between rows to allow room for people or farm equipment to get through.

    0.165 (4.20mm)
  • Note
    Contacts Not Included
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 0039039142.

Product Description

Description

The Molex Mini-Fit Jr 5557 Rectangular Receptacle Connector Housing (Part Number: 0039039142) is a high-quality, black-colored connector housing designed for use in various electronic applications. This receptacle connector features a crimp contact termination and a female socket contact type, ensuring reliable and secure connections. The housing is equipped with a latch lock fastening mechanism, providing easy and secure mounting options.

Features

  • Connector Type: Receptacle
  • Contact Termination: Crimp
  • Contact Type: Female Socket
  • Fastening Type: Latch Lock
  • Number of Positions: 14
  • Number of Rows: 2
  • Pitch: 0.165 mm (4.20 mm)
  • Row Spacing: 0.165 mm (4.20 mm)
  • Series: Mini-Fit Jr 5557
  • RoHS Status: ROHS3 Compliant

Applications

This connector housing is primarily designed for use in applications where high-density connections are required. Some of the primary applications include: - Industrial Automation: For connecting sensors, actuators, and control units in industrial automation systems. - Medical Devices: In medical devices where reliable and secure connections are crucial. - Aerospace: For use in aerospace applications where high-reliability connectors are essential.

Secondary applications include: - Consumer Electronics: In consumer electronics such as gaming consoles, smart home devices, and other electronic gadgets. - Automotive Systems: For connecting various automotive systems including infotainment systems, driver assistance systems, and more.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - Molex Mini-Fit Jr 5555 Series (Part Number: 0039039135) - Molex Mini-Fit Jr 5556 Series (Part Number: 0039039136)

These alternatives offer similar features and performance but may have slight variations in dimensions or configurations.

Embedded Modules

The Molex Mini-Fit Jr 5557 Rectangular Receptacle Connector Housing is commonly used in various embedded modules such as: - Industrial Control Systems: Modules used in industrial control systems for monitoring and controlling processes. - Medical Instrumentation: Modules integrated into medical instruments for diagnostic and therapeutic purposes. - Automotive Modules: Modules used in automotive systems for infotainment, driver assistance, and other applications.

Note

Contacts are not included with this housing; they must be purchased separately to complete the connector assembly.

Packaging

The connector housing is packaged in a tray format for easy handling and storage.

Lead Time & Availability

The factory lead time for this product is 8 weeks. The part status is active, ensuring continuous availability from the manufacturer.

Environmental Compliance

The Molex Mini-Fit Jr 5557 Rectangular Receptacle Connector Housing complies with ROHS3 standards, making it suitable for use in environmentally conscious applications. Additionally, it has a moisture sensitivity level (MSL) of 1, indicating unlimited exposure to moisture without affecting its performance.

This comprehensive description highlights the key features, applications, and specifications of the Molex Mini-Fit Jr 5557 Rectangular Receptacle Connector Housing, making it easier for engineers and designers to integrate this component into their projects.