Molex 0150201046
Molex 0150201046
feed

Molex 0150201046

Manufacturer No:

0150201046

Manufacturer:

Molex

Utmel No:

1657-0150201046

Package:

-

ECAD Model:

Description:

CABLE FFC 33POS 0.50MM 9"

Quantity:

Unit Price: $3.760688

Ext Price: $3.76

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 41

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.760688

    $3.76

  • 10

    $3.547819

    $35.48

  • 100

    $3.346999

    $334.70

  • 500

    $3.157546

    $1,578.77

  • 1000

    $2.978817

    $2,978.82

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0150201046 information

Specifications
Documents & Media
Molex 0150201046 technical specifications, attributes, parameters and parts with similar specifications to Molex 0150201046.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Number of Pins
    33
  • Cable Types
    FFC, FPC
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Premo-Flex 15020
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.020 0.50mm
  • Number of Conductors
    33
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Top on One Side, Bottom on Other, Backers on Both Sides
  • Number of Circuits
    33
  • Wire/Cable Type

    Wire/Cable Type refers to the specific classification or category of wire or cable used in electronic components, which determines its characteristics, such as size, material, insulation, and intended application. Common types include stranded or solid conductors, and variations like coaxial, twisted pair, and ribbon cables. Each type is designed to meet specific requirements for electrical conductivity, flexibility, durability, and resistance to environmental factors. Selecting the appropriate wire or cable type is crucial for ensuring the performance and reliability of electronic devices and systems.

    Flat Flex
  • Cable Pitch

    Cable pitch refers to the distance between the centerlines of adjacent conductors in a cable or electronic component. It is an important parameter that determines the spacing and arrangement of the conductors within the cable, which can impact signal integrity, crosstalk, and overall performance. A smaller cable pitch generally allows for higher data transmission rates and better signal quality, while a larger pitch may be more suitable for power applications where insulation and spacing are critical. Manufacturers often specify the cable pitch in their product datasheets to help users understand the design and capabilities of the component.

    500μm
  • Length
    9.000 228.60mm
  • Length - Exposed Ends

    The parameter "Length - Exposed Ends" in electronic components refers to the measurement of the portion of a component, such as a lead or terminal, that is not covered by insulation or housing. This exposed length is critical for ensuring proper connections and electrical performance in circuits. It often influences soldering processes, mechanical stability, and ease of integration into various electronic assemblies. Proper consideration of exposed ends is essential for optimal functionality and reliability in electronic design.

    0.157 4.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 0150201046.
0150201046 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "0150201046" in Molex 0150201046.
  • Part Number
  • Manufacturer
  • Package
  • Description