Molex 0330001002
Molex 0330001002
feed

Molex 0330001002

Manufacturer No:

0330001002

Manufacturer:

Molex

Utmel No:

1657-0330001002

Package:

-

Datasheet:

33000-001

ECAD Model:

Description:

Contact PIN Crimp ST Cable Mount MX150™ Reel

Quantity:

Unit Price: $0.105019

Ext Price: $0.11

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 22500

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.105019

    $0.11

  • 10

    $0.099075

    $0.99

  • 100

    $0.093467

    $9.35

  • 500

    $0.088176

    $44.09

  • 1000

    $0.083185

    $83.18

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0330001002 information

Specifications
Documents & Media
Product Details
Molex 0330001002 technical specifications, attributes, parameters and parts with similar specifications to Molex 0330001002.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MX150 33000
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    16-20 AWG
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Pin or Socket

    The parameter "Pin or Socket" in electronic components refers to the method of connecting a component to a circuit or board. Pins are metal protrusions that insert into holes on a circuit board, creating a secure connection. Sockets, on the other hand, are receptacles that allow components to be easily inserted and removed without soldering. This distinction impacts the ease of replacement, the reliability of connections, and the overall design flexibility of electronic assemblies.

    Pin
  • Contact Finish Thickness

    Contact Finish Thickness refers to the measurement of the layer of conductive material applied to the surfaces of electrical contacts in electronic components. This thickness is critical as it influences the electrical conductivity, solderability, wear resistance, and overall performance of the connection. The materials used for the contact finish can include gold, silver, or other metals, and the specified thickness is designed to ensure reliable operation over the component's lifespan.

    19.7μin 0.50μm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 0330001002.

Product Description

Description

The Molex 0330001002 is a high-quality rectangular connector contact designed for reliable and efficient interconnect applications. This connector accessory is part of the MX150 33000 series, known for its robust construction and precise contact finish. The contact is made with a tin finish, ensuring excellent conductivity and corrosion resistance. The crimp termination method provides a secure and durable connection.

Features

  • Contact Finish: The contact features a tin finish with a thickness of 19.7μin (0.50μm), providing excellent electrical conductivity and resistance to corrosion.
  • Contact Termination: The crimp termination method ensures a strong and reliable connection.
  • Wire Gauge Compatibility: The connector supports wire gauges ranging from 16 to 20 AWG, making it versatile for various applications.
  • Packaging: The product is packaged in tape and reel (TR) format for easy handling and storage.
  • RoHS Compliance: The Molex 0330001002 is ROHS3 compliant, ensuring environmental sustainability.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (Unlimited), this component can be stored and handled without any moisture-related issues.

Applications

  1. Primary Applications:
  2. The Molex 0330001002 is ideal for use in industrial automation systems where reliable connections are crucial.
  3. It is also suitable for medical devices requiring high precision and durability.
  4. Automotive applications benefit from its robust design and corrosion-resistant finish.

  5. Secondary Applications:

  6. Telecommunications equipment
  7. Aerospace and defense systems
  8. Consumer electronics

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - Molex 0330001001 - Molex 0330001003

These alternatives offer similar features and performance but may have slight variations in dimensions or specifications.

Embedded Modules

The Molex 0330001002 is commonly used in various embedded modules, including: - Industrial control systems - Medical device modules - Automotive infotainment systems

These modules leverage the reliability and durability of the MX150 33000 series connectors to ensure seamless communication between components.

Summary

The Molex 0330001002 is a reliable and versatile rectangular connector contact designed to meet the demands of various industrial and commercial applications. Its robust construction, precise contact finish, and crimp termination method make it an excellent choice for critical interconnect needs. With its ROHS3 compliance and unlimited MSL rating, this component ensures both environmental sustainability and operational reliability.

0330001002 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products