Molex 0330122002
Molex 0330122002
feed

Molex 0330122002

Manufacturer No:

0330122002

Manufacturer:

Molex

Utmel No:

1657-0330122002

Package:

-

ECAD Model:

Description:

CONN SOCKET 18-20AWG CRIMP TIN

Quantity:

Unit Price: $0.082686

Ext Price: $0.08

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.082686

    $0.08

  • 500

    $0.060799

    $30.40

  • 1000

    $0.050665

    $50.66

  • 2000

    $0.046482

    $92.96

  • 5000

    $0.043441

    $217.20

  • 10000

    $0.040410

    $404.10

  • 15000

    $0.039082

    $586.23

  • 50000

    $0.038428

    $1,921.40

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0330122002 information

Specifications
Documents & Media
Product Details
Molex 0330122002 technical specifications, attributes, parameters and parts with similar specifications to Molex 0330122002.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MX150 33012
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    18-20 AWG
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Pin or Socket

    The parameter "Pin or Socket" in electronic components refers to the method of connecting a component to a circuit or board. Pins are metal protrusions that insert into holes on a circuit board, creating a secure connection. Sockets, on the other hand, are receptacles that allow components to be easily inserted and removed without soldering. This distinction impacts the ease of replacement, the reliability of connections, and the overall design flexibility of electronic assemblies.

    Socket
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 0330122002.

Product Description

0330122002 Rectangular Socket Connector by Molex

The Molex MX150 33012 rectangular socket connector is a versatile and reliable interconnect solution designed for various applications in the electronics industry. This connector features a crimp termination and a tin contact finish, ensuring high conductivity and durability.

Features

  • Contact Finish: The connector's contacts are finished with tin, which provides excellent electrical conductivity and resistance to corrosion.
  • Contact Termination: The crimp termination method ensures secure and reliable connections, making it suitable for high-reliability applications.
  • Packaging: The connector is packaged in tape and reel (TR) format, facilitating easy handling and integration into automated assembly processes.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (Unlimited), this connector can be stored and handled without any special precautions, making it convenient for inventory management.
  • RoHS Status: Compliant with ROHS3 standards, this connector adheres to environmental regulations, ensuring it is safe for use in a wide range of applications.
  • Pin or Socket: This is a socket connector, designed to receive pins from mating connectors, ideal for applications requiring easy insertion and removal of components.

Applications

Primary Applications:
  1. Industrial Automation: The MX150 33012 socket connector is well-suited for use in industrial automation systems where reliability and durability are crucial.
  2. Medical Devices: Its high-reliability features make it an excellent choice for medical devices that require precise and consistent connections.
  3. Aerospace: The connector's resistance to moisture and its ROHS compliance make it suitable for aerospace applications where environmental conditions can be harsh.
Secondary Applications:
  1. Consumer Electronics: Used in consumer electronics such as smart home devices, gaming consoles, and other gadgets where connectivity is essential.
  2. Automotive Systems: Integrated into automotive systems for communication between various electronic components within the vehicle.

Alternative Parts

For applications requiring similar specifications but different configurations or sizes, consider the following alternative parts from Molex:

  • MX150 33010: A similar series with slightly different dimensions but identical contact finish and termination method.
  • MX150 33014: A variant with additional features such as enhanced shielding or specialized contact materials.

Embedded Modules

The MX150 33012 rectangular socket connector is commonly used in various embedded modules including:

  • Industrial Control Modules: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Instrumentation Modules: Integrated into modules used in medical imaging equipment like MRI machines or ultrasound devices.
  • Automotive Control Units: Found in automotive control units managing functions such as infotainment systems or driver assistance systems.

The Molex MX150 33012 rectangular socket connector offers a robust solution for connecting electronic components reliably across various industries. Its versatility, combined with its high-reliability features, makes it an excellent choice for a wide range of applications requiring secure and durable connections.