Molex 0395338018
Molex 0395338018
feed

Molex 0395338018

Manufacturer No:

0395338018

Manufacturer:

Molex

Utmel No:

1657-0395338018

Package:

-

ECAD Model:

Description:

0395338018 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from Molex stock available at Utmel

Quantity:

Unit Price: $7.899161

Ext Price: $7.90

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 30

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.899161

    $7.90

  • 10

    $7.452039

    $74.52

  • 100

    $7.030225

    $703.02

  • 500

    $6.632288

    $3,316.14

  • 1000

    $6.256875

    $6,256.88

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0395338018 information

Specifications
Documents & Media
Product Details
Molex 0395338018 technical specifications, attributes, parameters and parts with similar specifications to Molex 0395338018.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polyamide (PA66), Nylon 6/6
  • Contact Materials
    Phosphor Bronze
  • Current-UL
    15A
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Eurostyle ESE 39533
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Plug, Female Sockets
  • Number of Positions
    18
  • Color
    Green
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.200 5.08mm
  • Insulation Height

    The parameter "Insulation Height" in electronic components refers to the distance between two conductive elements that are separated by an insulating material. It is a crucial specification that determines the level of electrical isolation and protection against short circuits or electrical interference. Insulation height is typically measured in millimeters or inches and is important for ensuring the safe and reliable operation of electronic devices by preventing unintended electrical connections between components. Manufacturers provide insulation height values in their product datasheets to help designers and engineers select the appropriate components for their applications.

    1.020 25.91mm
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Screw - Rising Cage Clamp
  • Number of Levels
    1
  • Contact Mating Finish

    Contact Mating Finish refers to the surface finish applied to the contact areas of electronic components, such as connectors or sockets, that come into contact with mating components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or wear over time. Common contact mating finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact mating finish depends on the specific application requirements, such as signal integrity, environmental conditions, and cost considerations.

    Tin
  • Wire Gauge or Range - AWG

    The Wire Gauge or Range - AWG parameter in electronic components refers to the American Wire Gauge system, which is a standardized method for specifying the diameter of electrical wire. AWG is commonly used to indicate the size of wire in terms of its diameter or cross-sectional area. The AWG value is typically represented by a number, with lower numbers indicating thicker wires and higher numbers indicating thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and compatibility with connectors and terminals in electronic circuits.

    12-26 AWG
  • Plug Wire Entry

    Plug Wire Entry is a parameter in electronic components that refers to the method by which wires or cables are connected to the component. It specifies the type of connector or terminal used for attaching the wires, such as a plug, socket, or terminal block. The plug wire entry is important for ensuring a secure and reliable electrical connection between the component and external wiring. Different components may have varying plug wire entry options depending on the application requirements and design considerations. It is essential to consider the plug wire entry specifications when selecting and installing electronic components to ensure proper functionality and compatibility with the overall system.

    90°
  • Wire Strip Length

    Wire Strip Length refers to the specific length of insulation that is removed from the end of an insulated wire to expose the bare conductor. This length is crucial for ensuring proper connections to terminals, connectors, or other components without compromising the integrity of the wire. The correct strip length facilitates reliable electrical contact while minimizing the risk of short circuits and exposure of conductive surfaces. Different applications and connection types may require varying strip lengths to achieve optimal performance and safety.

    5mm
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Retention Latches (Wire Side)
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 0395338018.

0395338018 Overview

Free Hanging (In-Line) indicates that the device is mounted.An Bulk case is utilized for packaging the product.The product is a part of the Eurostyle ESE 39533 Series.Operating temperature is set to -40°C~105°C.It is a part that shares many benefits with other products from the Plug, Female Sockets line.

0395338018 Features

Eurostyle ESE 39533 series

0395338018 Applications

There are a lot of Molex
0395338018 Terminal Blocks applications.


  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels