Molex 0451110401
Molex 0451110401
feed

Molex 0451110401

Manufacturer No:

0451110401

Manufacturer:

Molex

Utmel No:

1657-0451110401

Package:

-

ECAD Model:

Description:

MICROLOCK PLUS CABLE BLACK 4 CKT

Quantity:

Unit Price: $1.678686

Ext Price: $1.68

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 7375

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.678686

    $1.68

  • 10

    $1.583666

    $15.84

  • 100

    $1.494025

    $149.40

  • 500

    $1.409457

    $704.73

  • 1000

    $1.329677

    $1,329.68

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0451110401 information

Specifications
Documents & Media
Product Details
Molex 0451110401 technical specifications, attributes, parameters and parts with similar specifications to Molex 0451110401.
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Micro-Lock PLUS 45111
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Socket to Socket
  • Number of Positions
    4
  • Color
    Black, Individual
  • Number of Rows
    1
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CABLE ASSEMBLY
  • Cable Termination

    Cable Termination is the connection of the wire or fiber to a device, such as equipment, panels or a wall outlet, which allows for connecting the cable to other cables or devices.

    Crimp
  • Pitch - Connector

    The parameter "Pitch - Connector" in electronic components refers to the distance between the center of one pin or contact to the center of the adjacent pin or contact on a connector. It is a crucial specification that determines the compatibility and alignment of connectors with corresponding mating components. The pitch measurement is typically expressed in millimeters or inches and plays a significant role in ensuring proper electrical connections and signal integrity in electronic devices. Manufacturers provide detailed pitch specifications to help users select the right connectors for their specific applications.

    0.049 1.25mm
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Latch Lock
  • Length
    0.328' 100.00mm 3.94
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 0451110401.

Product Description

1. Description

The Molex Micro-Lock PLUS 45111 Rectangular Cable Assembly (Part Number: 0451110401) is a high-quality, unshielded cable assembly designed for reliable and efficient connectivity in various electronic applications. This cable assembly features a compact design with a pitch of 0.049 inches (1.25mm) and supports up to four positions in a single row, making it ideal for applications requiring precise and secure connections.

2. Features

  • Latch Lock: Ensures secure and reliable connections by providing a mechanical latch that locks the connector in place.
  • Contact Finish: Tin: The tin-plated contacts offer excellent conductivity and corrosion resistance.
  • Connector Type: Socket to Socket: Designed for easy insertion and removal of connectors, facilitating quick assembly and disassembly.
  • Cable Termination: Crimp: The crimp termination method ensures a strong and durable connection between the cable and the connector.

3. Applications

  • Primary Applications:
  • Industrial Automation: Used in control systems, sensors, and actuators where reliable connectivity is crucial.
  • Medical Devices: Suitable for medical equipment requiring precise and secure connections.
  • Aerospace: Utilized in avionics and other aerospace applications where reliability and durability are paramount.

  • Secondary Applications:

  • Consumer Electronics: Used in various consumer electronics such as gaming consoles, audio equipment, and home appliances.
  • Automotive Systems: Integrated into automotive systems for connectivity in infotainment systems, navigation units, and other control modules.

4. Alternative Parts

For users looking for alternative parts with similar specifications, consider the following options from Molex: - Micro-Lock PLUS 45110 Series - Micro-Lock PLUS 45112 Series

These alternatives offer similar features and performance but may have slight variations in pitch or number of positions.

5. Embedded Modules

The Micro-Lock PLUS 45111 Rectangular Cable Assembly is commonly used in various embedded modules including: - Industrial Control Systems (ICS) - Medical Instrumentation Modules - Automotive Infotainment Systems - Aerospace Avionics Modules

This cable assembly provides a reliable and efficient means of connecting these modules, ensuring seamless communication and data transfer.

Summary

The Molex Micro-Lock PLUS 45111 Rectangular Cable Assembly is a robust and versatile component designed to meet the demands of various electronic applications. Its unshielded design, combined with its latch lock feature and tin-plated contacts, makes it an excellent choice for applications requiring secure and reliable connectivity. With its ROHS3 compliance and unlimited moisture sensitivity level (MSL), this cable assembly is suitable for a wide range of industries including industrial automation, medical devices, aerospace, consumer electronics, and automotive systems.

0451110401 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "0451110401" in Molex 0451110401.
  • Part Number
  • Manufacturer
  • Package
  • Description