Molex 0936000361
Molex 0936000361
feed

Molex 0936000361

Manufacturer No:

0936000361

Manufacturer:

Molex

Utmel No:

1657-0936000361

Package:

-

ECAD Model:

Description:

POLYAMIDE CABLE GLAND M32X1

Quantity:

Unit Price: $2.836994

Ext Price: $2.84

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 31

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.836994

    $2.84

  • 10

    $2.676409

    $26.76

  • 100

    $2.524915

    $252.49

  • 500

    $2.381995

    $1,191.00

  • 1000

    $2.247165

    $2,247.16

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0936000361 information

Specifications
Documents & Media
Product Details
Molex 0936000361 technical specifications, attributes, parameters and parts with similar specifications to Molex 0936000361.
  • Type
    Parameter
  • Factory Lead Time
    27 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    GWconnect
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Cable Gland
  • Specifications

    a measure of a material's ability to?conduct heat.?

    M32 Thread
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP68 - Dust Tight, Waterproof
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 0936000361.

Product Description

Description

The Molex GWconnect Cable Gland (Part Number: 0936000361) is a heavy-duty connector accessory designed to provide reliable and secure cable management solutions. This cable gland is part of the GWconnect series, known for its robust construction and high-performance capabilities. It is specifically engineered to meet the demands of harsh environments, ensuring durability and protection against moisture and dust.

Features

  • Moisture and Dust Protection: The GWconnect Cable Gland offers IP68 ratings, making it dust-tight and waterproof, ideal for applications where exposure to moisture or dust is a concern.
  • M32 Thread: The gland features an M32 thread specification, providing a secure fit for cables of various diameters.
  • ROHS3 Compliant: The product adheres to ROHS3 standards, ensuring compliance with environmental regulations.
  • High Durability: Designed as a heavy-duty connector accessory, this cable gland is built to withstand harsh conditions and prolonged use.
  • Easy Installation: Its straightforward design makes installation simple and efficient.

Applications

  1. Primary Applications:
  2. Industrial Automation: Ideal for use in industrial settings where machinery requires secure and reliable cable management.
  3. Marine Equipment: Suitable for marine applications where exposure to water is common.
  4. Outdoor Equipment: Perfect for outdoor equipment that needs protection against environmental elements.

  5. Secondary Applications:

  6. Medical Devices: Can be used in medical devices that require high levels of hygiene and protection against moisture.
  7. Aerospace: May be used in aerospace applications where reliability and durability are crucial.

Alternative Parts

If the Molex GWconnect Cable Gland (0936000361) is not available or if you need an alternative solution, consider the following options: - Molex GWconnect Cable Gland (0936000362): This variant may offer slightly different specifications but shares the same robust design. - Other Molex cable glands from the GWconnect series: These products offer similar performance characteristics but might have different thread sizes or additional features.

Embedded Modules

The Molex GWconnect Cable Gland (0936000361) is commonly used in conjunction with various modules and systems requiring secure cable management solutions. Some examples include: - Industrial control systems - Marine navigation systems - Outdoor communication networks

This cable gland ensures that cables remain secure and protected, enhancing the overall performance and reliability of these systems.