Molex 1053081214
Molex 1053081214
feed

Molex 1053081214

Manufacturer No:

1053081214

Manufacturer:

Molex

Utmel No:

1657-1053081214

Package:

-

ECAD Model:

Description:

1053081214 datasheet pdf and Rectangular Connectors - Housings product details from Molex stock available at Utmel

Quantity:

Unit Price: $0.373619

Ext Price: $0.37

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5204

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.373619

    $0.37

  • 10

    $0.352471

    $3.52

  • 100

    $0.332520

    $33.25

  • 500

    $0.313698

    $156.85

  • 1000

    $0.295942

    $295.94

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1053081214 information

Specifications
Documents & Media
Product Details
Molex 1053081214 technical specifications, attributes, parameters and parts with similar specifications to Molex 1053081214.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Contact Finish Mating
    NOT SPECIFIED
  • Contact Materials
    NOT SPECIFIED
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Nano-Fit 105308
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Receptacle
  • Number of Positions
    14
  • Color
    Black
  • Number of Rows
    2
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8536.69.40.30
  • Fastening Type

    There are 5 Main Types of Fastening Type: Screws, Nails, Bolts, Anchors, Rivets.

    Latch Lock
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Non-Gendered
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.098 2.50mm
  • Row Spacing

    the space needed between rows to allow room for people or farm equipment to get through.

    0.098 (2.50mm)
  • Note
    Contacts Not Included
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 1053081214.

Product Description

Description: The Molex Nano-Fit 105308 Rectangular Receptacle Connector Housing is a versatile and reliable interconnect solution designed for various industrial applications. This black-colored, non-gendered receptacle connector housing features a latch lock fastening type and crimp contact termination. With its compact design and precise pitch of 0.098 inches (2.50mm), it offers a robust connection in a small form factor.

Features: - Connector Type: Receptacle - Contact Finish Mating: Not Specified - Contact Materials: Not Specified - Contact Termination: Crimp - Contact Type: Non-Gendered - Fastening Type: Latch Lock - Number of Positions: 14 - Number of Rows: 2 - Pitch and Row Spacing: 0.098 inches (2.50mm) - RoHS Status: ROHS3 Compliant - Mounting Type: Free Hanging (In-Line)

Applications: 1. Primary Applications: - Industrial Automation: The Nano-Fit 105308 connector housing is ideal for use in industrial automation systems where reliable and compact connections are crucial. - Medical Devices: Its compact size and high reliability make it suitable for medical device applications where space is limited. - Aerospace: The connector's robust design and compliance with ROHS3 standards make it suitable for aerospace applications.

  1. Secondary Applications:
  2. Consumer Electronics: The connector can be used in consumer electronics such as smart home devices or wearable technology.
  3. Automotive Systems: Its compact size and reliability make it suitable for automotive systems where space is limited.

Alternative Parts: If the Molex Nano-Fit 105308 is not available, alternative parts could include other rectangular receptacle connector housings from manufacturers like TE Connectivity or Amphenol. These alternatives should have similar specifications such as pitch, number of positions, and RoHS compliance.

Embedded Modules: The Molex Nano-Fit 105308 Rectangular Receptacle Connector Housing is commonly used in various embedded modules such as: - Industrial control systems - Medical device modules - Automotive control units

Conclusion

The Molex Nano-Fit 105308 Rectangular Receptacle Connector Housing offers a reliable and compact solution for various industrial applications. Its non-gendered design and crimp contact termination provide flexibility in connection options. With its ROHS3 compliance and active part status, this connector housing is an excellent choice for applications requiring high reliability and compactness.

1053081214 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1053081214" in Molex 1053081214.
  • Part Number
  • Manufacturer
  • Package
  • Description