Molex 170814-0034
Molex 170814-0034
feed

Molex 170814-0034

Manufacturer No:

170814-0034

Manufacturer:

Molex

Utmel No:

1657-170814-0034

Package:

-

ECAD Model:

Description:

170814-0034 datasheet pdf and Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) product details from Molex stock available at Utmel

Quantity:

Unit Price: $49.660148

Ext Price: $49.66

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 22

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $49.660148

    $49.66

  • 10

    $46.849196

    $468.49

  • 100

    $44.197355

    $4,419.74

  • 500

    $41.695618

    $20,847.81

  • 1000

    $39.335489

    $39,335.49

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
170814-0034 information

Specifications
Product Details
Molex 170814-0034 technical specifications, attributes, parameters and parts with similar specifications to Molex 170814-0034.
  • Type
    Parameter
  • RoHS
    Details
  • Factory Pack QuantityFactory Pack Quantity
    24
  • Tradename
    NeoScale
  • Part # Aliases
    1708140034 01708140034
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    170814
  • Mfr
    Molex
  • Product Status
    Active
  • Rohs Code
    Yes
  • Manufacturer Part Number
    170814-0034
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    MOLEX LLC
  • Risk Rank
    5.75
  • Manufacturer Series
    170814
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    170814
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    BOARD CONNECTOR
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
0 Similar Products Remaining

170814-0034 Overview

A BOARD CONNECTOR package is included with it.Packaging is performed using a Tray case.It is part of the 170814 Series of products.

170814-0034 Features

170814 series
Package / Case: Tray

170814-0034 Applications

There are a lot of Molex
170814-0034 Rectangular Connectors applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
170814-0034 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "170814-0034" in Molex 170814-0034.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 1708142009Molex

    -

    Conn Board to Board RCP 120 POS 5.6mm Press Fit ST Thru-Hole Tray

  • 1708142002Molex

    -

    CONN ARRAY RCPT 144POS SMD GOLD

  • 1708142007Molex

    -

    CONN ARRAY RCPT 144POS SMD GOLD

  • 170814-0036Molex

    -

    Board to Board & Mezzanine Connectors NeoScale High-Speed Mezzanine Receptacle

  • 170814-2030Molex

    -

    Board to Board & Mezzanine Connectors NeoScale High-Speed Mezzanine Receptacle

  • 170814-2024Molex

    -

    Board to Board & Mezzanine Connectors NeoScale High-Speed Mezzanine Receptacle

  • 170814-2017Molex

    -

    Board to Board & Mezzanine Connectors NeoScale High-Speed Rcpt 2.8mm

  • 170814-0033Molex

    -

    Board to Board & Mezzanine Connectors NeoScale High-Speed Mezzanine Receptacle

  • 170814-0030Molex

    -

    Board to Board & Mezzanine Connectors NeoScale High-Speed Mezzanine Receptacle

  • 170814-0034Molex

    -

    Board to Board & Mezzanine Connectors NeoScale High-Speed Rcpt 2.8mm