Molex 5013300700
Molex 5013300700
feed

Molex 5013300700

Manufacturer No:

5013300700

Manufacturer:

Molex

Utmel No:

1657-5013300700

Package:

-

ECAD Model:

Description:

5013300700 datasheet pdf and Rectangular Connectors - Housings product details from Molex stock available at Utmel

Quantity:

Unit Price: $0.079365

Ext Price: $0.08

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 86930

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.079365

    $0.08

  • 500

    $0.058357

    $29.18

  • 1000

    $0.048631

    $48.63

  • 2000

    $0.044615

    $89.23

  • 5000

    $0.041696

    $208.48

  • 10000

    $0.038787

    $387.87

  • 15000

    $0.037512

    $562.68

  • 50000

    $0.036885

    $1,844.25

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
5013300700 information

Specifications
Documents & Media
Product Details
Molex 5013300700 technical specifications, attributes, parameters and parts with similar specifications to Molex 5013300700.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Contact Finish Mating
    NOT SPECIFIED
  • Contact Materials
    NOT SPECIFIED
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Pico-Clasp 501330
  • Published
    2010
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Receptacle
  • Number of Positions
    7
  • Color
    White
  • Number of Rows
    1
  • Fastening Type

    There are 5 Main Types of Fastening Type: Screws, Nails, Bolts, Anchors, Rivets.

    Locking Ramp
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Female Socket
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.039 1.00mm
  • Note
    Contacts Not Included
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 5013300700.

Product Description

1. Description

The Molex Pico-Clasp 5013300700 is a high-quality, white-colored, rectangular receptacle connector housing designed for use in a variety of electronic applications. This connector features a locking ramp fastening type and is manufactured by Molex, a renowned leader in the field of connectors and interconnects. The Pico-Clasp series is known for its reliability and durability, making it an excellent choice for demanding environments.

2. Features

  • Connector Type: Receptacle
  • Contact Finish Mating: Not Specified
  • Contact Materials: Not Specified
  • Contact Termination: Crimp
  • Contact Type: Female Socket
  • Fastening Type: Locking Ramp
  • Number of Positions: 7
  • Number of Rows: 1
  • Pitch: 0.039 inches (1.00 mm)
  • RoHS Status: ROHS3 Compliant

3. Applications

The Molex Pico-Clasp 5013300700 is versatile and can be used in several primary and secondary applications: Primary Applications: - Industrial Automation: The locking ramp design ensures secure connections in industrial settings where reliability is crucial. - Medical Devices: The ROHS3 compliance makes it suitable for medical devices that require high standards of safety. - Aerospace: The durable construction and reliable termination make it an excellent choice for aerospace applications.

Secondary Applications: - Consumer Electronics: The compact size and robust design make it suitable for various consumer electronics. - Automotive Systems: The crimp termination ensures reliable connections in automotive systems.

4. Alternative Parts

If you are looking for alternative parts or similar connectors from other manufacturers, consider the following options: - TE Connectivity's AMP Connectors - 3M's Connectors - Hirose's Connectors

These alternatives offer similar features and functionalities but may have slight differences in design or specifications.

5. Embedded Modules

The Molex Pico-Clasp 5013300700 is commonly used in various embedded modules and systems due to its reliability and versatility: - Industrial Control Systems - Medical Instrumentation Systems - Automotive Infotainment Systems

In summary, the Molex Pico-Clasp 5013300700 is an essential component for any electronic system requiring secure, reliable connections with high standards of safety compliance. Its wide range of applications makes it a valuable addition to any design or manufacturing process.

5013300700 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "5013300700" in Molex 5013300700.
  • Part Number
  • Manufacturer
  • Package
  • Description