Multicomp 13633
Multicomp 13633
feed

Multicomp 13633

Manufacturer No:

13633

Manufacturer:

Multicomp

Utmel No:

1682-13633

Package:

-

ECAD Model:

Description:

Heat Shrink Tubing,Halogen Free Normal Wall, 2:1, 0.063 , 1.6 mm, Black, 328 ft, 100 m
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
13633 information

Specifications
Multicomp 13633 technical specifications, attributes, parameters and parts with similar specifications to Multicomp 13633.
  • Type
    Parameter
  • Shrink Ratio

    The "Shrink Ratio" in electronic components refers to the ratio of the original size of a component to its final size after a shrinking process. This parameter is commonly associated with heat shrink tubing, which is a type of insulation material used to protect and cover wires, cables, and other components. The shrink ratio is typically expressed as a numerical value, such as 2:1 or 3:1, indicating how much the tubing will shrink in size when heat is applied.For example, a heat shrink tubing with a shrink ratio of 2:1 will reduce to half of its original diameter when heated. This property allows the tubing to tightly conform to the shape of the component it is covering, providing insulation, protection, and strain relief. It is important to select the appropriate shrink ratio for the application to ensure a secure and effective fit.

    2:1
0 Similar Products Remaining