Multicomp MCTA120/12
Multicomp MCTA120/12
feed

Multicomp MCTA120/12

Manufacturer No:

MCTA120/12

Manufacturer:

Multicomp

Utmel No:

1682-MCTA120/12

Package:

-

ECAD Model:

Description:

Toroidal Transformer,120 VA, 115V, 230V, 2 x 12V, Dual Primary, Dual Secondary, Unpotted

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 97
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
MCTA120/12 information

Specifications
Multicomp MCTA120/12 technical specifications, attributes, parameters and parts with similar specifications to Multicomp MCTA120/12.
  • Type
    Parameter
  • RoHS
    Non-Compliant
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    120VA
  • Outer Diameter

    The "Outer Diameter" parameter in electronic components refers to the measurement of the widest distance across the outer surface of the component. It is an important dimension that helps determine the physical size and compatibility of the component with other parts or devices. The outer diameter is typically specified in millimeters or inches and is crucial for ensuring proper fit and alignment within a circuit or system. Manufacturers provide this information to assist engineers and designers in selecting components that will work effectively within their intended applications.

    95mm
  • Height
    45mm
0 Similar Products Remaining