Murr Elektronik 56611
Murr Elektronik 56611
feed

Murr Elektronik 56611

Manufacturer No:

56611

Manufacturer:

Murr Elektronik

Utmel No:

1686-56611

Package:

-

ECAD Model:

Description:

Murrelektronik I/O Modules

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
56611 information

Specifications
Murr Elektronik 56611 technical specifications, attributes, parameters and parts with similar specifications to Murr Elektronik 56611.
  • Type
    Parameter
  • Device Type
    Expansion Module
  • Manufacturer Part Number
    56611
  • Approvals
    cULus
  • Manufacturer
    Murrelektronik
  • RoHS-compliant
    Yes
  • Connections
    Screws
  • Manufacturer part #
    56611
  • Min. temperature
    0°C
  • Content
    1pc(s)
  • Max. temperature
    +55°C
  • Total no. of pins
    5
  • Signal type
    PNP
  • Supporting protocol for PROFINET IO
    No
  • Number of HW-interfaces parallel
    2
  • Supporting protocol for PROFIBUS
    No
  • Digital outputs configurable
    Yes
  • Radio standard GPRS
    No
  • IO link master
    No
  • With optical interface
    No
  • Radio standard Bluetooth
    No
  • Explosion safety category for dust
    None
  • Voltage type of supply voltage
    DC
  • Type of digital output
    Transistor
  • Supporting protocol for TCP/IP
    Yes
  • Supporting protocol for AS-Interface Safety at Work
    No
  • Supporting protocol for SUCONET
    No
  • Supporting protocol for Foundation Fieldbus
    No
  • Appendant operation agent (Ex ia)
    No
  • Number of HW-interfaces RS-422
    0
  • Number of HW-interfaces RS-232
    0
  • Supporting protocol for MODBUS
    No
  • Appendant operation agent (Ex ib)
    No
  • Radio standard GSM
    No
  • Front built-in possible
    No
  • Rack-assembly possible
    No
  • Number of HW-interfaces RS-485
    0
  • Input current at signal 1
    200
  • Explosion safety category for gas
    None
  • Radio standard UMTS
    No
  • Number of digital outputs
    8
  • Supporting protocol for CAN
    No
  • Supporting protocol for SafetyBUS p
    No
  • Permitted voltage at output
    24 - 24
  • Supporting protocol for KNX
    No
  • Suitable for safety functions
    No
  • Supporting protocol for PROFIsafe
    No
  • Number of HW-interfaces USB
    0
  • Number of HW-interfaces other
    2
  • Supporting protocol for PROFINET CBA
    No
  • Supporting protocol for DeviceNet Safety
    No
  • Rail mounting possible
    No
  • Wall mounting/direct mounting
    Yes
  • Supporting protocol for LON
    No
  • System accessory
    Yes
  • SIL according to IEC 61508
    None
  • Supporting protocol for INTERBUS
    No
  • Degree of protection (IP)
    IP67
  • Supporting protocol for DeviceNet
    No
  • Radio standard Wi-Fi 802.11
    No
  • Supporting protocol for INTERBUS-Safety
    No
  • Number of HW-interfaces Wireless
    0
  • Number of HW-interfaces serial TTY
    0
  • Supporting protocol for SERCOS
    No
  • Supporting protocol for Data-Highway
    No
  • Short-circuit protection, outputs available
    Yes
  • Supporting protocol for EtherNet/IP
    No
  • Number of interfaces PROFINET
    0
  • Supporting protocol for ASI
    No
  • Fieldbus connection over separate bus coupler possible
    Yes
  • Supply voltage DC
    18.75 - 31.25
  • Type of electric connection
    Screw connection
  • Type of output voltage
    DC
  • Number of digital inputs
    8
  • Supporting protocol for other bus systems
    Yes
  • Type
    56611
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    151
  • Connection Type

    In electronic components, the parameter "Connection Type" refers to the method used to establish an electrical connection between the component and the circuit or system it is being used in. This parameter describes the physical interface or terminal configuration of the component that allows for the flow of electrical signals or power. Common connection types include through-hole, surface mount, wire leads, solder pads, and various types of connectors.The connection type is an important consideration when selecting electronic components as it determines how the component will be mounted or integrated into the circuit board or system. Different connection types have different advantages and limitations in terms of ease of assembly, reliability, space requirements, and electrical performance. Understanding the connection type of a component is crucial for proper installation and ensuring the overall functionality and performance of the electronic system.

    M12
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
  • Width
    30mm
  • Height
    151mm
  • Length
    34.5mm
0 Similar Products Remaining
56611 Relevant information

Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "56611" in Murr Elektronik 56611.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 56611Murr Elektronik

    -

    Murrelektronik I/O Modules

  • TG37-208Glenair

    -

    TG37-208 datasheet pdf and Wrenches product details from Glenair stock available at Utmel.

  • 113A.12SRFacom

    -

    113A.12SR datasheet pdf and Wrenches product details from Facom stock available at Utmel.

  • 600-129-24Glenair

    -

    600-129-24 datasheet pdf and Wrenches product details from Glenair stock available at Utmel.

  • TG48-22-39Glenair

    -

    TG48-22-39 datasheet pdf and Wrenches product details from Glenair stock available at Utmel.

  • TG60-23-39Glenair

    -

    TG60-23-39 datasheet pdf and Wrenches product details from Glenair stock available at Utmel.

  • 21010000001HARTING

    -

    21010000001 datasheet pdf and Wrenches product details from HARTING stock available at Utmel.

  • 35037Desco

    -

    WRENCH OPEN END 9/16"X5/8" 7.50"

  • TG60-25Glenair

    -

    TG60-25 datasheet pdf and Wrenches product details from Glenair stock available at Utmel.

  • TG70-18Glenair

    -

    TG70-18 datasheet pdf and Wrenches product details from Glenair stock available at Utmel.