National Semiconductor LM2588SX-5.0/NOPB
National Semiconductor LM2588SX-5.0/NOPB
feed

National Semiconductor LM2588SX-5.0/NOPB

DC DC Voltage Regulator Tape and Reel Switching Regulator IC Chip

Manufacturer No:

LM2588SX-5.0/NOPB

Utmel No:

1704-LM2588SX-5.0/NOPB

Package:

-

ECAD Model:

Description:

DC DC Voltage Regulator 1 Outputs Tape and Reel

Quantity:

Unit Price: $6.431723

Ext Price: $6.43

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3072

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.431723

    $6.43

  • 10

    $6.067663

    $60.68

  • 100

    $5.724210

    $572.42

  • 500

    $5.400198

    $2,700.10

  • 1000

    $5.094527

    $5,094.53

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LM2588SX-5.0/NOPB information

Specifications
Documents & Media
Product Details
National Semiconductor LM2588SX-5.0/NOPB technical specifications, attributes, parameters and parts with similar specifications to National Semiconductor LM2588SX-5.0/NOPB.
  • Type
    Parameter
  • Mounting
    Surface Mount
  • Package Type
    DDPAK
  • Switching Regulator
    Yes
  • Switching Freq
    200(KHz)
  • Operating Temperature Classification
    Automotive
  • DC to DC Converter Type
    SYNCHRONOUS STEP UP
  • Rad Hardened
    No
  • Operating Temp Range
    -40C to 125C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape and Reel
  • Pin Count

    a count of all of the component leads (or pins)

    7 +Tab
  • Number of Outputs
    1
  • Efficiency

    Efficiency in electronic components refers to the ratio of useful output energy or power to the input energy or power. It is a measure of how effectively a component converts input energy into output energy without wasting any energy in the process. Higher efficiency indicates that the component is more effective in performing its intended function while minimizing energy losses. Efficiency is an important parameter in electronic components such as power supplies, amplifiers, and motors, as it directly impacts the overall performance and energy consumption of the system. Manufacturers often specify the efficiency rating of their components to help users understand how efficiently the component operates under different conditions.

    80(%)
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    5(V)
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Fixed
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    5(A)
  • Input Voltage (Min)

    Input Voltage (Min) is a parameter in electronic components that specifies the minimum voltage level required for the component to operate properly. It indicates the lowest voltage that can be safely applied to the component without causing damage or malfunction. This parameter is crucial for ensuring the reliable and safe operation of the component within its specified operating range. It is important for designers and engineers to consider the minimum input voltage requirement when selecting and using electronic components in their circuits to prevent potential issues such as underperformance or failure.

    4(V)
  • Line Regulation

    Line regulation is the ability of a power supply to maintain a constant output voltage despite changes to the input voltage, with the output current drawn from the power supply remaining constant.

    50mV
  • Load Regulation

    Load regulation is the capability to maintain a constant voltage (or current) level on the output channel of a power supply despite changes in the supply's load (such as a change in resistance value connected across the supply output).

    50mV
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    40(V)
0 Similar Products Remaining
Download datasheets and manufacturer documentation for National Semiconductor LM2588SX-5.0/NOPB.

LM2588SX-5.0/NOPB Overview

For optimal performance, this voltage regulator uses the Tape and Reel package. There are 1 outputs on DC DC switching regulator. Adjusting voltage regulator's output pins generate Fixed output. There is a possibility that DC DC switching regulator can give voltage at 5(V) volts. Using this voltage regulator dc to dc, you can input a voltage as low as 4(V). Switching regulator with 7 +Tab pins for DC-DC power. 5(A) is normally the output current ofDC DC switching regulator.

LM2588SX-5.0/NOPB Features

1 outputs

LM2588SX-5.0/NOPB Applications

There are a lot of National Semiconductor
LM2588SX-5.0/NOPB Voltage Regulators applications.


  • Automation technology
  • CMM
  • Various precision measuring instruments
  • Various precision measuring detectors
  • Flaw detection equipment
  • Balance equipment
  • Industrial robots
  • Industrial controllers
  • Die casting equipment
  • Injection molding machinery
LM2588SX-5.0/NOPB Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LM2588SX-5.0/NOPB" in National Semiconductor LM2588SX-5.0/NOPB.
  • Part Number
  • Manufacturer
  • Package
  • Description