NEC NDL7001
NEC NDL7001
feed

NEC NDL7001

Manufacturer No:

NDL7001

Manufacturer:

NEC

Utmel No:

1712-NDL7001

Package:

-

ECAD Model:

Description:

NDL7001 datasheet pdf and Integrated Circuits (ICs) product details from NEC stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NDL7001 information

Specifications
NEC NDL7001 technical specifications, attributes, parameters and parts with similar specifications to NEC NDL7001.
  • Type
    Parameter
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    NO
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    THROUGH HOLE MOUNT
  • Manufacturer Part Number
    NDL7001
  • Part Life Cycle Code
    Obsolete
  • Ihs Manufacturer
    NEC ELECTRONICS AMERICA INC
  • Risk Rank
    5.84
  • Operating Temperature-Max
    85 °C
  • Operating Temperature-Min
    -40 °C
  • Supply Voltage-Max
    1.3 V
  • Supply Voltage-Nom
    1.1 V
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Body Length or Diameter

    Body length or diameter in electronic components refers to the physical dimensions of a component's housing, typically measured in millimeters or inches. It indicates the size of the component that affects its fit within a circuit board or system. This parameter is crucial for ensuring compatibility with the design and mounting of electronic devices. It can impact heat dissipation, electrical performance, and overall assembly efficiency. Accurate measurement of body length or diameter is essential for proper component selection and placement in electronic applications.

    4.8 mm
  • Fall Time-Max

    Fall Time-Max is a parameter used to describe the time it takes for a signal to transition from a high level to a low level in electronic components such as transistors, diodes, and integrated circuits. It is typically measured in nanoseconds or microseconds and is an important characteristic that affects the overall performance of the component. A shorter fall time indicates faster switching speeds and can be crucial in applications where high-speed signal processing is required. Designers often consider the fall time-max specification when selecting components for circuits that require precise timing and fast response times.

    0.3 ns
  • Number of Channels
    1
  • Rise Time

    In electronics, when describing a voltage or current step function, rise time is the time taken by a signal to change from a specified low value to a specified high value.

    0.2 ns
  • Fiber Optic Device Type

    Fiber Optic Device Type refers to the specific type or category of electronic components that are designed to transmit or receive data using fiber optic technology. Fiber optic devices are used to convert electrical signals into light signals for transmission over optical fibers, which offer high-speed data transfer and long-distance communication capabilities. Common types of fiber optic devices include transceivers, connectors, amplifiers, splitters, and switches, each serving a specific function in a fiber optic network. Understanding the fiber optic device type is crucial for selecting the appropriate components for building or maintaining fiber optic communication systems.

    LASER DIODE EMITTER
  • Operating Wavelength-Nom

    The parameter "Operating Wavelength-Nom" in electronic components refers to the nominal or average wavelength at which the component is designed to operate optimally. This parameter is particularly important in components used in optical systems, such as lasers, photodetectors, and optical filters. The operating wavelength is a key characteristic that determines the performance and compatibility of the component within a specific optical system or network. It is crucial for ensuring that the component can effectively transmit, receive, or manipulate light signals at the desired wavelength range. Manufacturers typically specify the operating wavelength range or nominal wavelength to help users select the appropriate components for their optical applications.

    1310 nm
  • Supply Current

    Supply current refers to the input current to an LDO regulator at no load, which flows inside the IC in order to operate. The power consumption of an LDO regulator can be calculated as. (Input Voltage) x (Consumption current of IC itself) + (Input Voltage - Output Voltage) x (Load current)

    0.6 mA
  • Operating Wavelength-Max

    The parameter "Operating Wavelength-Max" in electronic components refers to the maximum wavelength of light or electromagnetic radiation that the component can effectively operate with. This specification is particularly important for components used in optical systems, such as photodetectors, optical fibers, and lasers. It indicates the range of wavelengths within which the component can function optimally without experiencing performance degradation or damage. Understanding the operating wavelength-max of a component is crucial for ensuring compatibility and reliable operation within a specific wavelength range in optical applications.

    1350 nm
  • Operating Wavelength-Min

    The parameter "Operating Wavelength-Min" in electronic components refers to the minimum wavelength of light or electromagnetic radiation at which the component is designed to operate effectively. This specification is particularly important for components used in optical systems, such as photodetectors, optical filters, and fiber optic components. The operating wavelength range determines the specific range of light frequencies that the component can detect, transmit, or manipulate. It is crucial to ensure that the operating wavelength of the component matches the wavelength of the light source or signal being used to achieve optimal performance and reliability in the system.

    1270 nm
  • Spectral Width

    Spectral width in electronic components refers to the range of frequencies over which the component can effectively operate or respond. It is a measure of the bandwidth or frequency range within which the component can function optimally without significant loss or distortion. A wider spectral width indicates that the component can handle a broader range of frequencies, making it more versatile in various applications. Spectral width is an important parameter to consider when designing or selecting electronic components for specific tasks, as it directly impacts the component's performance and compatibility with different signal frequencies.

    1 nm
  • Threshold Current-Min

    The parameter "Threshold Current-Min" in electronic components refers to the minimum current required for the component to start functioning or operating. It is a critical specification that indicates the point at which the component transitions from an off state to an on state. This threshold current value ensures that the component is activated and able to perform its intended function reliably. It is important to consider this parameter when designing circuits to ensure proper functionality and performance of the electronic component.

    30 mA
  • Body Height

    In electronic components, "Body Height" refers to the vertical dimension of the component's physical body or package. It is the measurement from the bottom of the component to the top, excluding any leads or terminals. Body Height is an important parameter to consider when designing circuit boards or enclosures to ensure proper fit and clearance. It is typically specified in datasheets or technical drawings provided by the component manufacturer. Understanding the Body Height of electronic components is crucial for proper placement and integration within a circuit or system.

    3.3 mm
0 Similar Products Remaining
NDL7001 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "NDL7001" in NEC NDL7001.
  • Part Number
  • Manufacturer
  • Package
  • Description