Nexperia 74LVC1G86GF/S5001
Nexperia 74LVC1G86GF/S5001
feed

Nexperia 74LVC1G86GF/S5001

Gates & Inverters Gates & Inverters

Manufacturer No:

74LVC1G86GF/S5001

Manufacturer:

Nexperia

Utmel No:

1729-74LVC1G86GF/S5001

Package:

-

ECAD Model:

Description:

Gates & Inverters

Quantity:

Unit Price: $0.173055

Ext Price: $0.17

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 24019

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.173055

    $0.17

  • 10

    $0.163260

    $1.63

  • 100

    $0.154019

    $15.40

  • 500

    $0.145301

    $72.65

  • 1000

    $0.137076

    $137.08

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
74LVC1G86GF/S5001 information

Specifications
Product Details
Nexperia 74LVC1G86GF/S5001 technical specifications, attributes, parameters and parts with similar specifications to Nexperia 74LVC1G86GF/S5001.
  • Type
    Parameter
  • RoHS
    Non-Compliant
  • Mounting
    Surface Mount
  • Maximum Operating Supply Voltage
    5.5 V
  • Maximum Propagation Delay Time @ Maximum CL
    2.8@2.7V/2.3@3.3V/1.9@5V ns
  • Minimum Operating Supply Voltage
    1.65 V
  • Supplier Package
    XSON
  • Number of Elements per Chip
    1
  • Number of Element Inputs
    2
  • Package
    Bulk
  • Mfr
    Nexperia USA Inc.
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40 to 125 °C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male
  • Pin Count

    a count of all of the component leads (or pins)

    6
  • Contact Style

    The parameter "Contact Style" in electronic components refers to the specific design and arrangement of the contact points that enable electrical connection in various devices. It dictates how components interface with each other, affecting factors such as reliability, durability, and performance. Different contact styles can include configurations like pin, socket, blade, or surface mount, each designed to cater to specific applications and requirements in circuit assembly.

    Socket
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    XOR
  • Screening Level

    In electronic components, the term "Screening Level" refers to the level of testing and inspection that a component undergoes to ensure its reliability and performance. This process involves subjecting the component to various tests, such as temperature cycling, burn-in, and electrical testing, to identify any defects or weaknesses that could affect its functionality. The screening level is typically determined based on the application requirements and the criticality of the component in the system. Components that undergo higher screening levels are generally more reliable but may also be more expensive. Overall, the screening level helps to ensure that electronic components meet the necessary quality standards for their intended use.

    Extended Industrial
0 Similar Products Remaining

74LVC1G86GF/S5001 Overview

Around -40 to 125 °C is the extended operating temperature. This item is from the * series. Into the part body are injected 6 pins.

74LVC1G86GF/S5001 Features

Operating Temperature: -40 to 125 °C

74LVC1G86GF/S5001 Applications

There are a lot of Nexperia
74LVC1G86GF/S5001 Gates and Inverters applications.


  • Computer
  • Television
  • Washing machine
  • Range hood
  • Refrigerator
  • VCR
  • Massager
  • Fan
  • Illumination
  • Cell phone
74LVC1G86GF/S5001 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "74LVC1G86GF/S5001" in Nexperia 74LVC1G86GF/S5001.
  • Part Number
  • Manufacturer
  • Package
  • Description