Nexperia USA Inc. 74HCT32BQ-Q100,115
Nexperia USA Inc. 74HCT32BQ-Q100,115
feed

Nexperia USA Inc. 74HCT32BQ-Q100,115

Gates & Inverters Gates & Inverters

Manufacturer No:

74HCT32BQ-Q100,115

Manufacturer:

Nexperia USA Inc.

Utmel No:

1729-74HCT32BQ-Q100,115

Package:

14-VFQFN Exposed Pad

Datasheet:

74HC(T)32-Q100

ECAD Model:

Description:

24 ns ns 3mm mm Gates & Inverters Surface Mount Surface Mount 4.5V~5.5V V 2μA μA

Quantity:

Unit Price: $0.198412

Ext Price: $0.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.198412

    $0.20

  • 10

    $0.187181

    $1.87

  • 100

    $0.176586

    $17.66

  • 500

    $0.166591

    $83.30

  • 1000

    $0.157161

    $157.16

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
74HCT32BQ-Q100,115 information

Specifications
Documents & Media
Product Details
Product Comparison
Nexperia USA Inc. 74HCT32BQ-Q100,115 technical specifications, attributes, parameters and parts with similar specifications to Nexperia USA Inc. 74HCT32BQ-Q100,115.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    14-VFQFN Exposed Pad
  • Number of Pins
    14
  • Logic Level-High
    2V
  • Logic Level-Low
    0.8V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74HCT
  • Published
    2010
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    14
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.5V~5.5V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Number of Functions
    4
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    5V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.5mm
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    74HCT32
  • Pin Count

    a count of all of the component leads (or pins)

    14
  • Number of Outputs
    1
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5V
  • Number of Circuits
    4
  • Propagation Delay

    the flight time of packets over the transmission link and is limited by the speed of light.

    24 ns
  • Quiescent Current

    The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.

    2μA
  • Family

    In electronic components, the parameter "Family" typically refers to a categorization or classification system used to group similar components together based on their characteristics, functions, or applications. This classification helps users easily identify and select components that meet their specific requirements. The "Family" parameter can include various subcategories such as resistors, capacitors, diodes, transistors, integrated circuits, and more. Understanding the "Family" of an electronic component can provide valuable information about its compatibility, performance specifications, and potential uses within a circuit or system. It is important to consider the "Family" parameter when designing or troubleshooting electronic circuits to ensure proper functionality and compatibility with other components.

    HCT
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    OR
  • Number of Inputs
    2
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    OR Gate
  • Max Propagation Delay @ V, Max CL

    The parameter "Max Propagation Delay @ V, Max CL" in electronic components refers to the maximum amount of time it takes for a signal to propagate through the component from input to output when operating at a specific voltage (V) and driving a maximum specified load capacitance (CL). This parameter is crucial in determining the speed and performance of the component in a circuit. A shorter propagation delay indicates faster signal processing and better overall performance. Designers use this parameter to ensure that signals can be transmitted and received within the required timing constraints in their electronic systems.

    24ns @ 4.5V, 50pF
  • Length
    3mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Nexperia USA Inc. 74HCT32BQ-Q100,115.

Product Description

1. Description

The Nexperia USA Inc. 74HCT32BQ-Q100,115 is a high-performance, surface-mount OR gate integrated circuit (IC) designed for use in digital logic applications. This 14-pin Very Thin Quad Flat No-Lead (14-VFQFN) package IC is part of the HCT family, which is a high-speed version of the popular 74HC logic family. The 74HCT32BQ-Q100,115 offers reliable and efficient logic functions, making it an ideal choice for a wide range of electronic systems.

2. Features

  • Logic Function: The primary logic function of this IC is an OR gate, which allows it to perform logical OR operations.
  • Logic Level: The IC operates at a logic high level of 2V and a logic low level of 0.8V.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V.
  • Propagation Delay: The maximum propagation delay is 24ns at a supply voltage of 4.5V and a load capacitance (CL) of 50pF.
  • Quiescent Current: The quiescent current is very low at 2μA, making it energy-efficient.
  • Mounting Type: The IC is designed for surface-mount technology (SMT), ensuring compact and reliable integration into printed circuit boards (PCBs).
  • RoHS Compliance: The IC is compliant with RoHS3 standards, ensuring environmental sustainability.

3. Applications

Primary Applications:
  1. Digital Logic Circuits: The 74HCT32BQ-Q100,115 is widely used in digital logic circuits where OR gate functions are required.
  2. Embedded Systems: Its high-speed performance and low power consumption make it suitable for embedded systems requiring efficient digital logic operations.
Secondary Applications:
  1. Microcontroller Circuits: It can be used as a component in microcontroller-based projects where OR gate functions are necessary.
  2. Automotive Electronics: Due to its reliability and high-speed operation, it can be used in automotive electronics applications such as control units and sensor interfaces.
  3. Industrial Automation: The IC's robustness and low power consumption make it suitable for industrial automation systems requiring precise digital logic operations.

4. Alternative Parts

If the 74HCT32BQ-Q100,115 is not available or if an alternative is needed, some possible substitutes include:

  1. 74HC32: This is another OR gate IC from the HC family with similar characteristics but slightly different performance parameters.
  2. 74AHC32: This is an alternative from the AHC family which offers similar functionality but with different operating conditions.

5. Embedded Modules

The 74HCT32BQ-Q100,115 is commonly used in various embedded modules including:

  1. Microcontroller Boards: Many microcontroller boards such as Arduino or Raspberry Pi use this IC as part of their digital logic circuitry.
  2. System-on-Chip (SoC) Modules: Some SoC modules integrate this IC to provide efficient digital logic functions within the system.

In summary, the Nexperia USA Inc.'s 74HCT32BQ-Q100,115 is a versatile and reliable OR gate IC suitable for a wide range of digital logic applications requiring high-speed performance and low power consumption.

The three parts on the right have similar specifications to Nexperia USA Inc. & 74HCT32BQ-Q100,115.
74HCT32BQ-Q100,115 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "74HCT32BQ-Q100,115" in Nexperia USA Inc. 74HCT32BQ-Q100,115.
  • Part Number
  • Manufacturer
  • Package
  • Description