Nexperia USA Inc. 74LVC1G3157GXZ
Nexperia USA Inc. 74LVC1G3157GXZ
feed

Nexperia USA Inc. 74LVC1G3157GXZ

Multiplexers ICs SPDT 4ns, 3.5ns Analog Switches

Manufacturer No:

74LVC1G3157GXZ

Manufacturer:

Nexperia USA Inc.

Utmel No:

1729-74LVC1G3157GXZ

Package:

6-XFDFN

Datasheet:

74LVC1G3157

ECAD Model:

Description:

4ns, 3.5ns SPDT 10Ohm Analog Switches 74LVC1G3157 5μA 6-XFDFN

Quantity:

Unit Price: $0.118334

Ext Price: $0.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 10000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.118334

    $0.12

  • 10

    $0.111636

    $1.12

  • 100

    $0.105317

    $10.53

  • 500

    $0.099356

    $49.68

  • 1000

    $0.093732

    $93.73

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
74LVC1G3157GXZ information

Specifications
Documents & Media
Product Details
Nexperia USA Inc. 74LVC1G3157GXZ technical specifications, attributes, parameters and parts with similar specifications to Nexperia USA Inc. 74LVC1G3157GXZ.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    6-XFDFN
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2003
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    74LVC1G3157
  • Number of Circuits
    1
  • -3db Bandwidth

    The "-3dB bandwidth" of an electronic component refers to the frequency range over which the component's output signal power is reduced by 3 decibels (dB) compared to its maximum output power. This parameter is commonly used to describe the frequency response of components such as amplifiers, filters, and other signal processing devices. The -3dB point is significant because it represents the half-power point, where the output signal power is reduced to half of its maximum value. Understanding the -3dB bandwidth is important for designing and analyzing electronic circuits to ensure that signals are accurately processed within the desired frequency range.

    300MHz
  • On-State Resistance (Max)

    The "On-State Resistance (Max)" parameter in electronic components refers to the maximum resistance exhibited by the component when it is in the fully conducting state. This resistance is typically measured when the component is carrying the maximum specified current. A lower on-state resistance indicates better conductivity and efficiency of the component when it is in the on-state. It is an important parameter to consider when selecting components for applications where low power dissipation and high efficiency are critical factors.

    10Ohm
  • Multiplexer/Demultiplexer Circuit

    A Multiplexer/Demultiplexer Circuit is an electronic component used in digital circuits to select one of several input signals and route it to a single output. A multiplexer, also known as a "mux," is used to combine multiple input signals into a single output, while a demultiplexer, also known as a "demux," is used to take a single input and route it to one of several possible outputs. These circuits are commonly used in data transmission, communication systems, and digital signal processing applications to efficiently manage and control the flow of data. Multiplexers and demultiplexers play a crucial role in optimizing the use of resources and improving the overall performance of electronic systems.

    2:1
  • Current - Leakage (IS(off)) (Max)

    Current - Leakage (IS(off)) (Max) refers to the maximum amount of current that flows through a device when it is in its off state, meaning it is not conducting or not intended to be active. This parameter is crucial in determining the efficiency of electronic components, especially in battery-operated devices, as higher leakage currents can lead to increased power consumption and reduced battery life. It is typically measured in microamperes (µA) or milliamperes (mA) and helps engineers assess the suitability of a component for low-power applications.

    5μA
  • Channel Capacitance (CS(off), CD(off))

    Channel capacitance (CS(off), CD(off)) in electronic components refers to the capacitance associated with the channel of a field-effect transistor (FET) when it is turned off. CS(off) represents the capacitance between the source and the gate of the FET, while CD(off) represents the capacitance between the drain and the gate. These capacitances play a crucial role in determining the high-frequency performance and switching characteristics of the FET. Understanding and controlling these capacitances is essential for optimizing the performance of electronic circuits, especially in high-speed applications where minimizing parasitic capacitances is critical for achieving desired signal integrity and efficiency.

    6pF
  • Switch Circuit

    establishes connections between links, on demand and as available, in order to establish an end-to-end circuit between devices.

    SPDT
  • Switch Time (Ton, Toff) (Max)

    The parameter "Switch Time (Ton, Toff) (Max)" in electronic components refers to the maximum time it takes for a device to transition between its on and off states. Ton represents the turn-on time, which is the time taken for the device to switch from the off state to the on state, while Toff represents the turn-off time, which is the time taken for the device to switch from the on state to the off state. This parameter is crucial in determining the speed and efficiency of the device's switching operation. A shorter switch time generally indicates faster switching speeds and better performance of the electronic component.

    4ns, 3.5ns
  • Charge Injection

    A Charge injection in analog switches and multiplexers is a level change caused by stray capacitance associated with the NMOS and PMOS transistors that make up the analog switch.

    7.5pC
  • Voltage - Supply, Single (V+)

    Voltage - Supply, Single (V+) refers to the positive voltage supply needed for an electronic component to operate. It indicates the range of voltage levels that can be applied to the component from a single power source. This parameter is crucial for determining compatibility with other components in a circuit and ensuring proper functionality. It typically defines the minimum and maximum voltage limits within which the device can safely and effectively operate.

    1.65V~5.5V
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Nexperia USA Inc. 74LVC1G3157GXZ.

74LVC1G3157GXZ Overview

Presented in 6-XFDFN, this electrical component is convenient for overseas shipping. High reliability is ensured by the advanced packaging method Tape & Reel (TR). Surface Mount is where this multiplexer is located. Multiplexer and demultiplexer circuits have a number 2:1. Increasing operating temperature to around -40°C~125°C TA. A SPDT switching circuit is used for these analog switches. The circuits in this analogue multiplexer number 1. Using the 74LVC1G3157 search parameter, you can discover variants of the switch. An analogue multiplexer drains from a single voltage supply at 1.65V~5.5V.

74LVC1G3157GXZ Features

Switch Circuit: SPDT
-3db Bandwidth: 300MHz

74LVC1G3157GXZ Applications

There are a lot of Nexperia USA Inc.
74LVC1G3157GXZ Analog Switches & Multiplexers ICs applications.


  • Precision data acquisition
  • Battery-powered systems
  • Sample-and-hold systems
  • Communication systems
  • Data Acquisition Systems
  • Relay Replacement
  • Battery Powered Systems
  • Existing multiplexer applications (both fault-protected and nonfault-protected)
  • New designs requiring multiplexer functions
  • Cellular phones
74LVC1G3157GXZ Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "74LVC1G3157GXZ" in Nexperia USA Inc. 74LVC1G3157GXZ.
  • Part Number
  • Manufacturer
  • Package
  • Description