NICHICON UCD1K680MNS1MS
NICHICON UCD1K680MNS1MS
feed

NICHICON UCD1K680MNS1MS

Manufacturer No:

UCD1K680MNS1MS

Manufacturer:

NICHICON

Utmel No:

1738-UCD1K680MNS1MS

Package:

-

ECAD Model:

Description:

UCD1K680MNS1MS datasheet pdf and PMIC - Full, Half-Bridge Drivers product details from NICHICON stock available at Utmel

Quantity:

Unit Price: $1.742258

Ext Price: $1.74

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 255

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.742258

    $1.74

  • 10

    $1.643640

    $16.44

  • 100

    $1.550603

    $155.06

  • 500

    $1.462833

    $731.42

  • 1000

    $1.380032

    $1,380.03

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
UCD1K680MNS1MS information

Specifications
Product Details
NICHICON UCD1K680MNS1MS technical specifications, attributes, parameters and parts with similar specifications to NICHICON UCD1K680MNS1MS.
  • Type
    Parameter
  • Type of capacitor
    electrolytic
  • Kind of capacitor
    low ESR
  • Mounting
    SMD
  • Body dimensions
    Ø12.5x13.5mm
  • Service life
    5000h
  • Capacitors series
    UCD
  • Max. forward impulse current
    0.5A
  • Gross weight
    0.913g
  • Certificates
    RoHS compliant
  • Operating temperature
    -55...105°C
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    68µF
  • Impedance

    In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.

    0.2Ω
  • Operating voltage
    80V DC
0 Similar Products Remaining

UCD1K680MNS1MS Overview


UCD1K680MNS1MS Features


UCD1K680MNS1MS Applications

There are a lot of NICHICON
UCD1K680MNS1MS Full Bridge Drivers, Half-Bridge Drivers applications.


  • Industrial Pumps
  • Industrial Fans
  • Industrial Automation
  • Home Appliances
  • High-Performance Gaming Motherboards
  • Compact Blade Servers
  • DC-DC Converters
  • Desktop Computers
  • V-Core
  • Non-V-Core
UCD1K680MNS1MS Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "UCD1K680MNS1MS" in NICHICON UCD1K680MNS1MS.
  • Part Number
  • Manufacturer
  • Package
  • Description