NJR Corporation/NJRC NJM393CG-TE2
NJR Corporation/NJRC NJM393CG-TE2
feed

NJR Corporation/NJRC NJM393CG-TE2

Linear Comparators Tape & Reel (TR) Linear Comparators

Manufacturer No:

NJM393CG-TE2

Utmel No:

1759-NJM393CG-TE2

Package:

8-SOIC (0.154, 3.90mm Width)

Datasheet:

NJM393C,CA

ECAD Model:

Description:

Surface Mount Tape & Reel (TR) Linear Comparators 2013

Quantity:

Unit Price: $0.625518

Ext Price: $0.63

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2155

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.625518

    $0.63

  • 10

    $0.590111

    $5.90

  • 100

    $0.556709

    $55.67

  • 500

    $0.525197

    $262.60

  • 1000

    $0.495469

    $495.47

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NJM393CG-TE2 information

Specifications
Documents & Media
Product Details
NJR Corporation/NJRC NJM393CG-TE2 technical specifications, attributes, parameters and parts with similar specifications to NJR Corporation/NJRC NJM393CG-TE2.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-SOIC (0.154, 3.90mm Width)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    8-SOP
  • Number of Elements
    2
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2013
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    General Purpose
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    CMOS, DTL, ECL, MOS, Open-Collector, TTL
  • Voltage - Supply, Single/Dual (±)

    The parameter "Voltage - Supply, Single/Dual (±)" in electronic components refers to the power supply voltage required for the proper operation of the component. This parameter indicates whether the component requires a single power supply voltage (e.g., 5V) or a dual power supply voltage (e.g., ±15V). For components that require a single power supply voltage, only one voltage level is needed for operation. On the other hand, components that require a dual power supply voltage need both positive and negative voltage levels to function correctly.Understanding the voltage supply requirements of electronic components is crucial for designing and integrating them into circuits to ensure proper functionality and prevent damage due to incorrect voltage levels.

    2V~36V ±1V~18V
  • Current - Quiescent (Max)

    The parameter "Current - Quiescent (Max)" in electronic components refers to the maximum amount of current that a device consumes when it is in a quiescent or idle state. This parameter is important because it indicates the minimum power consumption of the device when it is not actively performing any tasks. It is typically measured in units of amperes (A) and helps in determining the overall power efficiency and battery life of the electronic component. Designers and engineers use this parameter to ensure that the device meets power consumption requirements and operates within specified limits during standby or idle modes.

    2.5mA
  • Voltage - Input Offset (Max)

    Voltage - Input Offset (Max) is a parameter that refers to the maximum allowable difference in input voltage between two input terminals of an electronic component, such as an operational amplifier, before the output voltage deviates from the expected value. This parameter is crucial in precision applications where accurate voltage amplification or signal processing is required. A higher value for the input offset voltage indicates a greater potential for error in the output signal, so minimizing this parameter is important for maintaining the accuracy and reliability of the component's performance. Designers often take this parameter into consideration when selecting components for circuits that require precise voltage control and signal processing.

    5mV @ 5V
  • Current - Input Bias (Max)

    The parameter "Current - Input Bias (Max)" in electronic components refers to the maximum amount of input bias current that can flow into the input terminal of the component without causing any adverse effects on its performance. Input bias current is the small amount of current that flows into the input terminal of an electronic component, such as an operational amplifier, transistor, or integrated circuit, even when no input signal is applied. This parameter is important because excessive input bias current can lead to errors in the output signal and affect the overall performance of the component. Manufacturers specify a maximum value for input bias current to ensure proper operation and reliability of the component in various applications. It is crucial for designers and engineers to consider this parameter when selecting components for their circuits to ensure optimal performance and functionality.

    250nA @ 5V
  • Current - Output (Typ)

    The parameter "Current - Output (Typ)" in electronic components refers to the typical output current that the component is designed to deliver under normal operating conditions. It represents the expected or average value of the output current that the component can provide. This parameter is important for determining the capability of the component to supply power to other parts of the circuit or system. It helps in ensuring that the component can meet the current requirements of the application without exceeding its specified limits. Manufacturers provide this parameter in datasheets to help designers select the appropriate component for their specific needs.

    16mA @ 5V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NJR Corporation/NJRC NJM393CG-TE2.

Product Description: NJM393CG-TE2 Comparator IC

Description

The NJM393CG-TE2 is a high-performance, general-purpose comparator IC designed by NJR Corporation/NJRC. This surface-mount device (SMD) is part of the linear comparator family, offering reliable and precise voltage comparisons in a variety of applications. With its robust operating temperature range and low power consumption, it is ideal for use in both industrial and consumer electronics.

Features

  • Low Power Consumption: The NJM393CG-TE2 features a maximum quiescent current of 2.5mA, making it suitable for battery-powered devices and energy-efficient systems.
  • High Input Bias Current: The maximum input bias current is 250nA at 5V, ensuring minimal disturbance in the input signal.
  • High Output Current: The typical output current is 16mA at 5V, allowing for robust and reliable output signals.
  • Wide Operating Temperature Range: The device operates between -40°C and 85°C, making it suitable for use in harsh environments.
  • Versatile Output Types: The NJM393CG-TE2 supports various output types including CMOS, DTL, ECL, MOS, Open-Collector, and TTL.
  • High Input Offset Voltage: The maximum input offset voltage is 5mV at 5V, ensuring accurate voltage comparisons.

Applications

  1. Primary Applications
  2. Industrial Control Systems: The NJM393CG-TE2 can be used in industrial control systems for monitoring and controlling processes.
  3. Medical Devices: Its high accuracy and reliability make it suitable for medical devices such as patient monitors and diagnostic equipment.
  4. Automotive Systems: The device can be used in automotive systems for monitoring and controlling various functions.

  5. Secondary Applications

  6. Consumer Electronics: The NJM393CG-TE2 can be used in consumer electronics such as audio equipment and home appliances.
  7. Aerospace Applications: Its robust operating temperature range and low power consumption make it suitable for aerospace applications.
  8. Robotics and Automation: The device can be used in robotics and automation systems for precise control and monitoring.

Alternative Parts

If the NJM393CG-TE2 is not available or if you need an alternative solution, consider the following parts: - NJM393D2G-TE2 (similar specifications but different package) - LM393 (from Texas Instruments) - a widely used comparator IC with similar specifications

Embedded Modules

The NJM393CG-TE2 is commonly used in various embedded modules including: - Industrial control modules - Medical device modules - Automotive control modules

These modules often integrate the NJM393CG-TE2 with other components to provide comprehensive solutions for specific applications.

Summary

The NJM393CG-TE2 is a versatile and reliable comparator IC designed to meet the demands of various industrial and consumer applications. Its low power consumption, high accuracy, and robust operating temperature range make it an excellent choice for a wide range of applications.

NJM393CG-TE2 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "NJM393CG-TE2" in NJR Corporation/NJRC NJM393CG-TE2.
  • Part Number
  • Manufacturer
  • Package
  • Description