NMB Technologies Corp. 09225VA-24L-ET-00
NMB Technologies Corp. 09225VA-24L-ET-00
feed

NMB Technologies Corp. 09225VA-24L-ET-00

Manufacturer No:

09225VA-24L-ET-00

Utmel No:

1762-09225VA-24L-ET-00

Package:

-

ECAD Model:

Description:

DC Fans DC Axial Fan, 92x92x25mm, 24VDC, 61.1CFM, Flange Mount, Ball Bearing

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
09225VA-24L-ET-00 information

Specifications
NMB Technologies Corp. 09225VA-24L-ET-00 technical specifications, attributes, parameters and parts with similar specifications to NMB Technologies Corp. 09225VA-24L-ET-00.
  • Type
    Parameter
  • Weight
    -
  • Material - Frame

    Material - Frame is a parameter that refers to the material used for the frame or housing of an electronic component. The frame is the outer structure that encloses and protects the internal components of a device. The material used for the frame can impact the overall durability, heat dissipation, and electromagnetic interference shielding of the electronic component. Common materials used for frames include plastic, metal, and composite materials. Selecting the appropriate material for the frame is important to ensure the reliability and performance of the electronic component in various operating conditions.

    Plastic
  • Material - Blade

    The parameter "Material - Blade" in electronic components refers to the type of material used to construct the blades of various devices, such as switches, connectors, or contact strips. This material impacts the electrical conductivity, mechanical strength, durability, and overall performance of the component. Common materials include copper, brass, and various alloys, each chosen for specific applications based on their properties. The selection of blade material is crucial for ensuring reliability and efficiency in electronic systems.

    Plastic
  • RoHS
    Details
  • Airflow
    61.1 CFM (1.73 m3/min)
  • Current Type
    DC
  • Factory Pack QuantityFactory Pack Quantity
    90
  • Tradename
    NMB-MAT
  • Part # Aliases
    3610VL-05W-B39-E50
  • Unit Weight
    4.761985 oz
  • Package
    Bulk
  • Mfr
    NMB Technologies Corporation
  • Product Status
    Active
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    24VDC
  • Lifetime @ Temp.
    40000 Hrs @ 60°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    09225VA
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    14 ~ 158°F (-10 ~ 70°C)
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    Square - 92mm L x 92mm H
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    3 Wire Leads
  • Type
    Axial
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    3.4 W
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    0.140A
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    -
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    25 mm
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    -
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    24 VDC
  • RPM

    RPM stands for Revolutions Per Minute, and it is a measurement of the rotational speed of a component, such as a motor or a fan. In electronic components, RPM is commonly used to specify the speed at which a component operates. For example, a computer fan may have a maximum RPM rating to indicate how fast it can spin to provide adequate cooling. RPM is an important parameter to consider when selecting components for a system, as it can impact performance, efficiency, and noise levels. Monitoring and controlling RPM can also be crucial for maintaining the proper functioning and longevity of electronic components.

    3600 RPM
  • Bearing Type

    there are several different types of bearings, including ball and roller bearings, linear bearings, as well as mounted versions that may use either rolling element bearings or plain bearings.

    Ball
  • Fan Type

    There are three main types of fans used for moving air, axial, centrifugal (also called radial) and cross flow (also called tangential).

    Tubeaxial
  • Air Flow

    the movement of air

    61.1 CFM (1.71m³/min)
  • Noise

    In electronic components, "Noise" refers to unwanted or random fluctuations in voltage, current, or power that can interfere with the proper functioning of a circuit or device. Noise can be caused by various factors such as thermal effects, electromagnetic interference, or imperfections in the components themselves. It is typically characterized by its amplitude, frequency spectrum, and other parameters to assess its impact on the performance of the electronic system. Engineers often design circuits with noise in mind, using techniques such as shielding, filtering, and signal processing to minimize its effects and ensure reliable operation.

    38.5dB
  • Voltage Range

    The "Voltage Range" parameter in electronic components refers to the range of voltages within which the component is designed to operate effectively and safely. This parameter specifies the minimum and maximum voltage levels that can be applied to the component without causing damage or malfunction. It is important to stay within the specified voltage range to ensure proper performance and longevity of the component. Exceeding the voltage range can lead to overheating, electrical breakdown, or permanent damage to the component. Manufacturers provide this information in the component's datasheet to guide users in proper usage and application.

    14 ~ 27.6VDC
  • Static Pressure

    the force per unit area that is exerted by a fluid upon a surface at rest relative to the fluid.

    0.260 in H2O (64.8 Pa)
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Tachometer
  • Height
    92 mm
  • Width
    92 mm
0 Similar Products Remaining