Nuvoton M263ZIAAE
Nuvoton M263ZIAAE
feed

Nuvoton M263ZIAAE

Microcontroller

Manufacturer No:

M263ZIAAE

Manufacturer:

Nuvoton

Utmel No:

1782-M263ZIAAE

Package:

-

ECAD Model:

Description:

Cortex M23 Microcontroller 64MHz

Quantity:

Unit Price: $1.855793

Ext Price: $1.86

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 10

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.855793

    $1.86

  • 10

    $1.750748

    $17.51

  • 100

    $1.651649

    $165.16

  • 500

    $1.558159

    $779.08

  • 1000

    $1.469962

    $1,469.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
M263ZIAAE information

Specifications
Documents & Media
Product Details
Nuvoton M263ZIAAE technical specifications, attributes, parameters and parts with similar specifications to Nuvoton M263ZIAAE.
  • Type
    Parameter
  • Product Series
    M261/M262/M263 Series
  • Number of I/Os
    25
  • SRAM
    96KB
  • PDMA
    16
  • DAC
    2*12-bit
  • ADC
    9*12-bit, Vref
  • UART
    6
  • Crypto
    Y
  • USB OTG
    Y
  • USB Host
    Y
  • Package
    QFN33
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40~+105˚C
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    64MHz
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    512KB
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    Cortex M23
  • CAN
    Y
  • USB Device

    In electronic components, the term "USB Device" refers to a device that is equipped with a Universal Serial Bus (USB) interface for connecting to a computer or other host device. USB devices can include a wide range of peripherals such as keyboards, mice, printers, external storage devices, cameras, and more. These devices typically use the USB standard for communication and power supply, allowing for easy plug-and-play functionality without the need for additional power sources. USB devices are widely used in modern electronics due to their versatility, convenience, and compatibility with a wide range of devices and operating systems.

    Y
  • PWM

    PWM stands for Pulse Width Modulation. It is a method used in electronic devices to control the amount of power delivered to a load by varying the width of the pulse signal. In PWM, the signal is turned on and off at a specific frequency, with the ratio of the on-time (duty cycle) to the off-time determining the average power delivered to the load. This technique is commonly used in applications such as motor speed control, LED dimming, and power regulation in electronic circuits. PWM allows for efficient control of power output and is widely used in various electronic components and systems.

    24*16-bit
  • Operating Voltage

    Operating voltage is a crucial parameter in electronic components that specifies the range of voltage within which the component can function properly. It indicates the minimum and maximum voltage levels that the component can safely handle without getting damaged. Operating voltage is typically specified in volts and is important for ensuring the reliable and safe operation of the component within a given electrical system. Exceeding the specified operating voltage can lead to malfunction, overheating, or permanent damage to the component. It is essential to adhere to the recommended operating voltage range to maintain the performance and longevity of electronic components.

    1.8~3.6V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Nuvoton M263ZIAAE.

M263ZIAAE Overview

-40~+105˚C is the temperature range at which this Microcontroller operates. Powered by a Cortex M23 Core processor. This IC part has a memory size of 512KB. Performing well when operated at frequency 64MHz can be achieved.

M263ZIAAE Features


M263ZIAAE Applications

There are a lot of Nuvoton
M263ZIAAE Microcontroller applications.


  • Toys
  • Robots
  • Radio
  • Television
  • Heater/Fan
  • Calculator
  • Kindle
  • Christmas lights
  • 3D printers
  • Washing machine
M263ZIAAE Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "M263ZIAAE" in Nuvoton M263ZIAAE.
  • Part Number
  • Manufacturer
  • Package
  • Description