Nuvoton Technology Corporation of America NCT3016Y TR
Nuvoton Technology Corporation of America NCT3016Y TR
feed

Nuvoton Technology Corporation of America NCT3016Y TR

Power Management Specialized Power Management ICs

Manufacturer No:

NCT3016Y TR

Utmel No:

1782-NCT3016Y TR

Package:

-

ECAD Model:

Description:

Specialized Power Management ICs

Quantity:

Unit Price: $1.546339

Ext Price: $1.55

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 16

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.546339

    $1.55

  • 10

    $1.458810

    $14.59

  • 100

    $1.376236

    $137.62

  • 500

    $1.298336

    $649.17

  • 1000

    $1.224845

    $1,224.84

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NCT3016Y TR information

Specifications
Product Details
Nuvoton Technology Corporation of America NCT3016Y TR technical specifications, attributes, parameters and parts with similar specifications to Nuvoton Technology Corporation of America NCT3016Y TR.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

NCT3016Y TR Overview

Using Tape & Reel (TR) as a shipping the power management path is acceptable.

NCT3016Y TR Features


NCT3016Y TR Applications

There are a lot of Nuvoton Technology Corporation of America
NCT3016Y TRPower Management applications.


  • Communications payload
  • Optical imaging payload
  • Desktop PC
  • Motherboard
  • Standard notebook PC
  • Chromebook
  • WOA
  • Docking station
  • Port/cable adapters
  • Port/cable dongles
NCT3016Y TR Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "NCT3016Y TR" in Nuvoton Technology Corporation of America NCT3016Y TR.
  • Part Number
  • Manufacturer
  • Package
  • Description