nVent Schroff 24560-183
nVent Schroff 24560-183
feed

nVent Schroff 24560-183

Manufacturer No:

24560-183

Manufacturer:

nVent Schroff

Utmel No:

2135-24560-183

Package:

-

ECAD Model:

Description:

24560-183 datasheet pdf and Boxes, Enclosures, Racks product details from nVent Schroff stock available at Utmel

Quantity:

Unit Price: $0.123938

Ext Price: $0.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1014

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.123938

    $0.12

  • 10

    $0.116922

    $1.17

  • 100

    $0.110304

    $11.03

  • 500

    $0.104060

    $52.03

  • 1000

    $0.098170

    $98.17

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
24560-183 information

Specifications
nVent Schroff 24560-183 technical specifications, attributes, parameters and parts with similar specifications to nVent Schroff 24560-183.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Steel
  • For Use With
    Server Cabinet
  • Type
    Countersunk Screw
  • Width
    5mm
  • Length
    12mm
0 Similar Products Remaining