NXP MIMX8UX5AVLFZACR
NXP MIMX8UX5AVLFZACR
feed

NXP MIMX8UX5AVLFZACR

Microprocessor i.MX 8DualX Series

Manufacturer No:

MIMX8UX5AVLFZACR

Manufacturer:

NXP

Utmel No:

1786-MIMX8UX5AVLFZACR

Package:

-

ECAD Model:

Description:

Microprocessor i.MX 8DualX Series

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MIMX8UX5AVLFZACR information

Specifications
Product Details
NXP MIMX8UX5AVLFZACR technical specifications, attributes, parameters and parts with similar specifications to NXP MIMX8UX5AVLFZACR.
  • Type
    Parameter
  • Relay Construction
    Non-Latching
  • Supplier Package
    Dust Cover
  • Minimum Dropout Voltage
    1.2 Vdc
  • Contact Materials
    Silver Cadmium Oxide
  • CoilResistance
    86 Ohm
  • Mounting
    Flange Mount
  • Moisture Sensitive
    Yes
  • Factory Pack QuantityFactory Pack Quantity
    500
  • Part # Aliases
    935380517518
  • Manufacturer
    NXP
  • Brand
    NXP Semiconductors
  • RoHS
    Details
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55 to 85 °C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    i.MX 8DualX
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Subcategory
    Microprocessors - MPU
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Microprocessors - MPU
  • Operate Time

    The time interval between the instant of the occurrence of a specified input condition to a system and the instant of completion of a specified operation.

    15 ms
  • Contact Arrangement

    Contact arrangement in electronic components refers to the configuration and organization of electrical contacts within a switch, relay, or connector. It defines how contacts are paired or grouped, determining their functionality in terms of opening or closing circuits, switching pathways, or making connections. Different contact arrangements, such as normally open, normally closed, or various multi-pole configurations, affect the behavior of the component in electronic circuits, influencing design choices based on the desired electrical performance.

    DPDT
  • Product Category

    a particular group of related products.

    Microprocessors - MPU
  • Product Length

    Product Length in electronic components refers to the physical measurement of an electronic part from one end to the other along its longest axis. It is a crucial specification that helps in determining compatibility with circuit boards, enclosures, and other components. Understanding the Product Length is essential for ensuring proper placement and assembly within electronic designs.

    68.58 mm
0 Similar Products Remaining

Product Description:

The MIMX8UX5AVLFZACR is a high-performance, flange-mounted microprocessor from NXP Semiconductors. This advanced IC is designed to provide reliable and efficient operation in a wide range of applications. With its compact size and robust construction, the MIMX8UX5AVLFZACR is an ideal choice for demanding environments.

Features:

  • High-speed processing capabilities with a coil resistance of 86 Ohms
  • Silver Cadmium Oxide contact materials for improved reliability and durability
  • Compact design with a length of 68.58 mm
  • Low minimum dropout voltage of 1.2 Vdc for efficient power management
  • Fast operate time of 15 ms for rapid response
  • Operating temperature range of -55 to 85 °C for use in harsh environments
  • Non-latching relay construction for reliable switching
  • DPDT contact arrangement for versatile connectivity

Applications:

  • Primary applications: Industrial automation, medical devices, and automotive systems
  • Secondary applications: Consumer electronics, industrial control systems, and aerospace applications

Alternative Parts:

  • Alternative part 1: MIMX8UX5AVLFZACR (same part number)
  • Alternative part 2: NXP Semiconductors i.MX 8DualX series (same series)

Embedded Modules:

  • This component is used in the following embedded modules:
    • NXP Semiconductors i.MX 8DualX series

FAQs:

Q: What is the operating temperature range of the MIMX8UX5AVLFZACR? A: The operating temperature range is -55 to 85 °C.

Q: What is the minimum dropout voltage of the MIMX8UX5AVLFZACR? A: The minimum dropout voltage is 1.2 Vdc.

Q: Is the MIMX8UX5AVLFZACR RoHS compliant? A: Yes, the MIMX8UX5AVLFZACR is RoHS compliant.

Q: Is the MIMX8UX5AVLFZACR moisture sensitive? A: Yes, the MIMX8UX5AVLFZACR is moisture sensitive.

Q: What is the factory pack quantity of the MIMX8UX5AVLFZACR? A: The factory pack quantity is 500.

MIMX8UX5AVLFZACR Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MIMX8UX5AVLFZACR" in NXP MIMX8UX5AVLFZACR.
  • Part Number
  • Manufacturer
  • Package
  • Description