NXP Semiconductors XPC823EZT75BA
NXP Semiconductors XPC823EZT75BA
feed

NXP Semiconductors XPC823EZT75BA

Microprocessor PowerPC - Series 256-BBGA

Manufacturer No:

XPC823EZT75BA

Manufacturer:

NXP Semiconductors

Utmel No:

1786-XPC823EZT75BA

Package:

256-BBGA

ECAD Model:

Description:

PowerPC Microprocessor - Series 256-BBGA

Quantity:

Unit Price: $3.127942

Ext Price: $3.13

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2750

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.127942

    $3.13

  • 10

    $2.950888

    $29.51

  • 100

    $2.783857

    $278.39

  • 500

    $2.626280

    $1,313.14

  • 1000

    $2.477623

    $2,477.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XPC823EZT75BA information

Specifications
Documents & Media
Product Details
NXP Semiconductors XPC823EZT75BA technical specifications, attributes, parameters and parts with similar specifications to NXP Semiconductors XPC823EZT75BA.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    256-BBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    256-PBGA (23x23)
  • ECCN (US)
    3A991.a.2
  • HTS
    8542.31.00.01
  • Family Name
    PowerPC MPC8xx Processor
  • Instruction Set Architecture
    RISC
  • Number of CPU Cores
    1
  • Data Bus Width (bit)
    32
  • Maximum Speed (MHz)
    75
  • I/O Voltage (V)
    3.3
  • Minimum Operating Temperature (°C)
    0
  • Maximum Operating Temperature (°C)
    95
  • Standard Package Name
    BGA
  • Supplier Package
    BGA
  • Mounting
    Surface Mount
  • Package Height
    1.84(Max)
  • Package Length
    23
  • Package Width
    23
  • PCB changed
    256
  • Lead Shape
    Ball
  • Package
    Bulk
  • Mfr
    NXP USA Inc.
  • Product Status
    Obsolete
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 95°C (TJ)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Pin Count

    a count of all of the component leads (or pins)

    256
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    75MHz
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    PowerPC
  • Voltage - I/O

    Voltage - I/O is a parameter that refers to the voltage levels at the input and output pins of an electronic component, such as an integrated circuit or a semiconductor device. It specifies the range of voltages that the component can accept at its input pins and the voltages it will output at its output pins under normal operating conditions. This parameter is crucial for ensuring proper functionality and compatibility with other components in a circuit. It helps designers determine the appropriate voltage levels to use when interfacing with the component to prevent damage and ensure reliable operation.

    3.3V
  • Ethernet

    Ethernet is a widely used networking technology that allows devices to communicate with each other over a local area network (LAN). It is a set of standards that define how data is transmitted over a physical medium, typically using twisted-pair cables or fiber optics. Ethernet specifies the protocols for data transmission, addressing, and error detection, ensuring reliable and efficient communication between devices. It is commonly used in homes, businesses, and data centers to connect computers, printers, routers, and other networked devices. Ethernet has evolved over the years to support faster speeds and improved performance, making it a fundamental component of modern networking infrastructure.

    10Mbps (1)
  • Number of Cores/Bus Width
    1 Core, 32-Bit
  • Graphics Acceleration

    Graphics accelerators speed up the displaying of images on the monitor making it possible to achieve effects not otherwise possible - for example, the presentation of very large images or of interactive games in which images need to change quickly in response to user input.

    No
  • RAM Controllers

    RAM controllers are electronic components responsible for managing the flow of data to and from random access memory (RAM) in a computer system. They control the timing and data transfer between the CPU and RAM, ensuring efficient communication and data access. RAM controllers play a crucial role in determining the speed and performance of a computer system by optimizing memory access and utilization. These controllers are typically integrated into the motherboard or processor and are essential for the overall functioning of the system's memory subsystem.

    -
  • USB

    USB stands for Universal Serial Bus, which is a common interface used for connecting various electronic devices to a computer or other host device. It allows for the transfer of data, power, and communication between devices. USB ports are found on a wide range of devices such as computers, smartphones, printers, cameras, and more. The USB standard has evolved over the years to include different versions with varying data transfer speeds and power delivery capabilities. Overall, USB has become a widely adopted and versatile standard for connecting and interacting with electronic components.

    USB 1.x (1)
  • Additional Interfaces

    Additional Interfaces in electronic components refer to the extra connections or ports that allow the component to interact with other devices or systems. These interfaces can include various types of communication protocols such as USB, HDMI, Ethernet, or wireless connections like Bluetooth or Wi-Fi. The presence of additional interfaces expands the functionality and versatility of the electronic component, enabling it to send and receive data, signals, or power to and from external devices. Designers and users can utilize these interfaces to enhance the capabilities and connectivity of the electronic component within a larger system or network.

    I²C, SMC, SCC, SPI, UART
  • Co-Processors/DSP

    Co-processors and Digital Signal Processors (DSPs) are specialized electronic components designed to handle specific types of computation tasks more efficiently than a general-purpose CPU. Co-processors assist the main processor by executing complex mathematical calculations or processing data in parallel, often enhancing performance for applications like graphics rendering or scientific computations. DSPs, on the other hand, are optimized for processing digital signals in real-time, making them ideal for applications in audio processing, telecommunications, and image processing. Together, these components enable more efficient data handling and improved system performance in various electronic devices.

    Communications; RISC CPM
  • Security Features

    Security features include authentication of both users and devices as well as authorization of access to different resources such as IoT data, DM, and other system features.

    -
  • Display & Interface Controllers

    A unit in a computer system consisting of channels and associated control circuitry that connect a number of visual display units with a central processor.

    LCD, Video
  • SATA

    SATA stands for Serial Advanced Technology Attachment, which is a type of interface used to connect storage devices such as hard drives and solid-state drives (SSDs) to a computer's motherboard. It is a popular standard for connecting internal storage devices in desktops, laptops, and servers. SATA interfaces transfer data serially, meaning that data is sent one bit at a time, which allows for faster and more efficient data transfer compared to older parallel interfaces. SATA interfaces come in different versions, such as SATA I, SATA II, and SATA III, with each version offering different speeds and features. Overall, SATA is a widely used and reliable interface for connecting storage devices in modern electronic components.

    -
  • Device Core

    Used in casting and moulding processes to produce internal cavities and reentrant angles (an interior angle that is greater than 18°).

    PowerPC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS non-compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NXP Semiconductors XPC823EZT75BA.

XPC823EZT75BA Overview

The microprocessor is conveniently packaged in 256-BBGA, making it easy to ship internationally. High reliability is provided by the advanced packaging method Tray. There are 1 Core, 32-Bit cores/bus width on the CPU. Understand the operating temperature around 0°C ~ 95°C (TJ). The - series contains it. A PowerPC processor powers this CPU. - RAM controllers are used by this CPU. This microprocessor has I²C, SMC, SCC, SPI, UART interfaces to serve you better. I/O is run at 3.3V on this CPU. The CPU microprocessor body is injected with 256 pins. Suppliers offer a 256-PBGA (23x23) package.

XPC823EZT75BA Features

PowerPC Core

XPC823EZT75BA Applications

There are a lot of NXP Semiconductors
XPC823EZT75BA Microprocessor applications.


  • Automatic control
  • Equipment control
  • Instrument control
  • Consumer electronics products
  • Toys
  • Robots
  • Radio
  • Television
  • Heater/Fan
  • Calculator