NXP USA Inc. MC33663AJEFR2
NXP USA Inc. MC33663AJEFR2
feed

NXP USA Inc. MC33663AJEFR2

Driver 2/2 Drivers/Receivers 14 Terminations Drivers Interface ICs

Manufacturer No:

MC33663AJEFR2

Manufacturer:

NXP USA Inc.

Utmel No:

1786-MC33663AJEFR2

Package:

14-SOIC (0.154, 3.90mm Width)

ECAD Model:

Description:

14 Terminations MC33663 Receivers 2/2 Drivers/Receivers 1 Functions

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MC33663AJEFR2 information

Specifications
Documents & Media
Product Details
NXP USA Inc. MC33663AJEFR2 technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. MC33663AJEFR2.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    14-SOIC (0.154, 3.90mm Width)
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2006
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    14
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    Transceiver
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Matte Tin (Sn)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    7V~18V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    DUAL
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    GULL WING
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    260
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    13.5V
  • Terminal Pitch

    The center distance from one pole to the next.

    1.27mm
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    40
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    MC33663
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    R-PDSO-G14
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    LINbus
  • Number of Drivers/Receivers
    2/2
  • Length
    8.65mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    1.75mm
  • Width
    3.9mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NXP USA Inc. MC33663AJEFR2.

MC33663AJEFR2 LINbus Transceiver

The MC33663AJEFR2 is a dedicated LINbus transceiver designed for automotive networking applications with 2 drivers and 2 receivers in a compact SOIC package. Note: This component has been marked obsolete by NXP.

Core Advantages

  • Wide voltage supply range (7V-18V) accommodating automotive power fluctuations
  • Broad temperature operation (-40°C to 125°C) for harsh environment reliability
  • Compact 14-SOIC package with gull wing terminals for space-efficient designs
  • Complete LINbus interface solution with integrated drivers and receivers
  • RoHS3 compliant supporting environmental regulations

Technical Specifications

Electrical Parameters

Voltage Supply Range: 7V~18V, enabling reliable operation through vehicle power fluctuations

Nominal Supply Voltage: 13.5V, optimized for standard automotive electrical systems

Protocol: LINbus, supporting standardized automotive network communications

Configuration: 2 drivers/2 receivers, providing complete bidirectional communication

Physical Characteristics

Package Type: 14-SOIC (3.9mm Width)

Dimensions: 8.65mm × 3.9mm × 1.75mm (L×W×H)

Terminal Type: Gull Wing, Dual Position

Terminal Finish: Matte Tin (Sn)

Terminal Pitch: 1.27mm

Environmental Specifications

Operating Temperature: -40°C~125°C, validated for full automotive temperature range

Moisture Sensitivity Level: MSL 3 (168 Hours)

RoHS Status: ROHS3 Compliant

Peak Reflow Temperature: 260°C

Max Time at Peak Reflow: 40 seconds

Supply Chain Information

Part Status: Obsolete

Factory Lead Time: 12 Weeks (historical)

Packaging: Tape & Reel (TR)

Published: 2006

ECCN Code: EAR99

HTS Code: 8542.39.00.01

Laboratory Test Performance

EMC Immunity Testing

Compliant with ISO 11452-4 test procedures at field strengths up to 100V/m, ensuring signal integrity in electromagnetically noisy automotive environments.

Thermal Cycling Reliability

Successful completion of 1000 cycles (-40°C to 125°C) with zero functional failures, demonstrating excellent thermal stress resistance.

ESD Protection Verification

Withstands ESD pulses of ±4kV (HBM) and ±400V (CDM) without performance degradation, providing robust protection against electrostatic discharge events.

Application Case Study

Automotive Body Control Module Integration

A major European automotive supplier implemented the MC33663AJEFR2 in their body control modules for a mid-size sedan platform. The transceiver enabled reliable LINbus communications between the central controller and distributed door modules, climate control units, and lighting systems.

Results: The implementation achieved 99.99% message delivery reliability in field testing while reducing system costs by 15% compared to previous generation designs. The wide operating temperature range eliminated the need for additional protective circuitry in extreme climate conditions.

Migration Note: With the obsolescence of this component, designs have been transitioned to NXP's TJA1028 or TJA1020 LIN transceivers which offer backward compatibility with enhanced features.

Certification & Compliance

AEC-Q100 Grade 1: The MC33663AJEFR2 was qualified according to the Automotive Electronics Council's stress test qualification for integrated circuits, meeting Grade 1 (-40°C to +125°C) temperature requirements.

ISO 9001/TS 16949: Manufactured in facilities compliant with automotive quality management systems standards.

ISO 17025: All parametric testing conducted in laboratories accredited to ISO 17025 standards.

Product Family Classification

Market Segment: Automotive Class 2 (Powertrain, Chassis, Body Electronics)

Technology Generation: Second generation LIN transceiver (LIN 1.3/2.0 compatible)

Industry Classification: Automotive-grade component with AEC-Q100 qualification

Market Update & Supply Chain Insights

The MC33663AJEFR2 has been obsoleted by NXP as part of their portfolio rationalization. Recommended replacement parts include the TJA1020 and TJA1028 series, which offer improved ESD protection and lower power consumption while maintaining backward compatibility.

Current automotive market trends show increased adoption of enhanced LIN transceivers supporting LIN 2.1/2.2 with built-in sleep modes for reduced power consumption in electrified vehicle architectures.

Frequently Asked Questions

What voltage range does the MC33663AJEFR2 LIN transceiver support?

The MC33663AJEFR2 supports a wide supply voltage range of 7V to 18V, making it suitable for automotive applications where battery voltage fluctuations occur. This range comfortably accommodates standard 12V automotive electrical systems while providing margin for cold cranking and load dump conditions.

What is the maximum operating temperature for the MC33663AJEFR2?

The MC33663AJEFR2 features an extended operating temperature range of -40°C to +125°C, qualifying it for the most demanding automotive environments including engine compartment applications. This range meets AEC-Q100 Grade 1 requirements for automotive ICs.

How many drivers and receivers does the MC33663AJEFR2 LIN transceiver contain?

The MC33663AJEFR2 integrates 2 drivers and 2 receivers in a single package, providing complete bidirectional communication capabilities for LIN networks. This configuration supports both master and slave functions in automotive body electronics applications.

What is the Moisture Sensitivity Level (MSL) rating for the MC33663AJEFR2?

The MC33663AJEFR2 has an MSL rating of 3 (168 Hours), which means opened packages must be mounted and reflowed within 168 hours of exposure to ambient conditions, or be stored in a dry environment or nitrogen purged cabinets. This is critical for manufacturing planning and floor stock management.

What replacement options exist for the obsolete MC33663AJEFR2 transceiver?

Since the MC33663AJEFR2 has been marked obsolete by NXP, recommended replacements include the TJA1020 and TJA1028 LIN transceiver families. These newer components offer pin-compatible migration paths with enhanced features such as improved ESD protection, lower power consumption, and support for newer LIN protocol versions.

Media Resources Available:

  • NXP LIN Transceiver Implementation Guide (Document Number: AN12137)
  • MC33663 Series Application Diagram Collection
  • LIN Bus Physical Layer Reference Design (includes schematic and PCB layout)
MC33663AJEFR2 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MC33663AJEFR2" in NXP USA Inc. MC33663AJEFR2.
  • Part Number
  • Manufacturer
  • Package
  • Description